location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB-C Notebook Power Bank

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB-C Notebook Power Bank
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2NA10AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628646593 show
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 457685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2024 13:04:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 11 Feb 2022
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP USB-C Notebook Power Bank
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of simultaneously connected devices (max): 2 Black
  • - Laptop/netbook
  • - Charging source: AC
  • - Lithium-Ion (Li-Ion) 20100 mAh 72.36 Wh
Long product name HP USB-C Notebook Power Bank :
The short editorial description of HP USB-C Notebook Power Bank

USB-C Notebook Power Bank
More>>>
HP USB-C Notebook Power Bank:
The official marketing text of HP USB-C Notebook Power Bank as supplied by the manufacturer

Boost your notebook’s uptime and charge your everyday USB devices at the same time with the portable, chargeable HP Notebook Power Bank.

Features
- Connect the bank to your notebook’s power port to charge its battery, and charge the bank as needed from a wall AC adapter. Then unplug and pop it in your bag and take your power source with you.
- Share the power with your USB devices, two integrated USB ports, including one USB-C™ charge your devices at the same time as your notebook.
- Rest easy with a one-year limited warranty.

Short summary description HP USB-C Notebook Power Bank:
This short summary of the HP USB-C Notebook Power Bank data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB-C Notebook Power Bank, 20100 mAh, Lithium-Ion (Li-Ion), 45 W, Black

Long summary description HP USB-C Notebook Power Bank:
This is an auto-generated long summary of HP USB-C Notebook Power Bank based on the first three specs of the first five spec groups.

HP USB-C Notebook Power Bank. Battery capacity: 20100 mAh, Battery technology: Lithium-Ion (Li-Ion). USB Type-A output ports: 1, USB Type-C ports quantity: 2. Total output power: 45 W. Product color: Black

Design
Number of simultaneously connected devices (max) *
2
Product color *
Black
Charger compatibility *
Laptop/netbook
LED indicators
Power
Waterproof
No
Compatible products
x2 1012 G2, x2 612 G2 Tablet, Elite x3, x2 1012 G1, Pro 608 G1, Elitebook x360 1030 G2, ChromeBook x360 11 G1 EE, EliteBook x360 1020 G2, EliteBook Folio G1
Performance
Charging source *
AC
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
20100 mAh
Battery capacity
72.36 Wh
Fast charging *
No
Performance
Charging time
3 h
Power
Total output power
45 W
DC output voltage
5, 9, 12V, 15, 20V
Input power
60 W
Ports & interfaces
Input interface *
USB Type-C
USB Type-A output ports
1
USB Type-C ports quantity
2
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Weight & dimensions
Width
6.65" (169 mm)
Depth
2.9" (73.6 mm)
Height
0.906" (23 mm)
Weight
15.5 oz (440 g)
Country Distributor
Deutschland 1 distributor(s)