location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC SRV240BP-9A UPS battery Sealed Lead Acid (VRLA) 240 V

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRV240BP-9A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRV240BP-9A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304343349 show
Category:
A UPS battery is an 'Uninterruptible power supply', which is electrical apparatus that provides emergency power to a load when the input power source, typically mains power, fails. The on-battery runtime of most uninterruptible power sources is relatively short (only a few minutes) but sufficient to start a standby power source or properly shut down the protected equipment. A UPS is typically used to protect hardware such as computers, data centers, telecommunication equipment or other electrical equipment where an unexpected power disruption could cause injuries, fatalities, serious business disruption or data loss.
UPS Batteries Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147786
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 01:52:32
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points APC SRV240BP-9A UPS battery Sealed Lead Acid (VRLA) 240 V
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Extended-run battery systems provide flexible runtime to critical Smart-UPS applications
  • - Includes: Documentation CD, User Manual
Guarantee: 2 years repair or replace
Long product name APC SRV240BP-9A UPS battery Sealed Lead Acid (VRLA) 240 V :
The short editorial description of APC SRV240BP-9A UPS battery Sealed Lead Acid (VRLA) 240 V

Easy UPS On-Line SRV 240V Battery Pack
More>>>
APC SRV240BP-9A UPS battery Sealed Lead Acid (VRLA) 240 V:
The official marketing text of APC SRV240BP-9A UPS battery Sealed Lead Acid (VRLA) 240 V as supplied by the manufacturer

APC Easy UPS On-Line SRV 240V Battery Pack for 6/10KVA Extended Runtime Model.

Extended-run battery systems provide flexible runtime to critical Smart-UPS applications.

Includes: Documentation CD, User Manual.

Multiple battery pack configuration

Connect up to 10 battery packs for extended runtime applications.

Short summary description APC SRV240BP-9A UPS battery Sealed Lead Acid (VRLA) 240 V:
This short summary of the APC SRV240BP-9A UPS battery Sealed Lead Acid (VRLA) 240 V data-sheet is auto-generated and uses the product title and the first six key specs.

APC SRV240BP-9A, Sealed Lead Acid (VRLA), 240 V, Black, REACH, APC Easy UPS 6/10KVA, 132.3 lbs (60 kg)

Long summary description APC SRV240BP-9A UPS battery Sealed Lead Acid (VRLA) 240 V:
This is an auto-generated long summary of APC SRV240BP-9A UPS battery Sealed Lead Acid (VRLA) 240 V based on the first three specs of the first five spec groups.

APC SRV240BP-9A. Battery technology: Sealed Lead Acid (VRLA), Battery voltage: 240 V, Product color: Black. Weight: 132.3 lbs (60 kg), Width: 7.48" (190 mm), Height: 14.5" (368 mm). Package width: 11.4" (290 mm), Package height: 18.1" (460 mm), Package depth: 22.4" (570 mm)

Features
Product color
Black
Battery technology *
Sealed Lead Acid (VRLA)
Battery voltage *
240 V
Certification
REACH
Compatibility
APC Easy UPS 6/10KVA
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Weight & dimensions
Weight
132.3 lbs (60 kg)
Width
7.48" (190 mm)
Height
14.5" (368 mm)
Depth
19.1" (485 mm)
Packaging data
Package width
11.4" (290 mm)
Package height
18.1" (460 mm)
Package depth
22.4" (570 mm)
Package weight
138.9 lbs (63 kg)
Operational conditions
Operating temperature (T-T)
-15 - 40 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)