APC logo

APC SRV6KIL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
211118
Info modified on:
10 Aug 2024, 11:21:46
Bullet Points APC SRV6KIL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W:
  • - High quality, Double-conversion On-line UPS designed for essential power protection needs even in the most unstable power conditions
  • - Includes: CD with software, USB cable, User Manual
Long product name APC SRV6KIL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W:

Easy UPS On-Line SRV Ext. Runtime, 6000VA, 230V, w / External Battery Pack

APC SRV6KIL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W:

For small to medium businesses, APC by Schneider Electric delivers a new category of UPSs designed for essential power protection needs even in the most unstable power conditions. APC Easy UPS 1 Ph Online is a versatile, high quality, cost competitive UPS developed to handle a wide voltage range, inconsistent power conditions and delivering the quality millions of IT professionals trust around the world.

Short summary description APC SRV6KIL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W:

APC SRV6KIL, Double-conversion (Online), 6 kVA, 6000 W, Pure sine, 220 V, 240 V

Long summary description APC SRV6KIL uninterruptible power supply (UPS) Double-conversion (Online) 6 kVA 6000 W:

APC SRV6KIL. UPS topology: Double-conversion (Online), Output power capacity: 6 kVA, Output power: 6000 W. Serial interface type: RS-232. Battery technology: Sealed Lead Acid (VRLA), Battery recharge time: 3 h. Form factor: Tower, Cooling type: Active, Display type: LCD. Width: 15" (380 mm), Depth: 19.1" (485 mm), Height: 14.5" (368 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.