location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CM1284 KVM switch Rack mounting Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM1284
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM1284
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792009471 show
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37877
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:26:21
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
ATEN CM1284 user manual (9.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CM1284 KVM switch Rack mounting Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Multi-view console controls up to four video sources on one screen with display modes including Quad View, Picture in Picture (PiP), Picture by Picture (PbP), and Picture on Picture (PoP)
  • - Features dual output on console side – a multi-view output and a full screen output
  • - Easily resizes and / or reposition any PiP or PbP to suit users’ viewing needs
  • - System configuration via front panel, OSD, IR Remote, and RS-232 commands – display mode and port selection
  • - Supports superior video quality – Up to 4K (4096 x 2160 @ 30 Hz) ; YCbCr 4 :2 : 2
  • - Drop down menu – edit display windows and other functions with the mouse and on-screen control panel
  • - Computer selection via front panel pushbutton and hotkey, mouse, and the serial commands1
  • - Boundless Switching – simply move the mouse cursor across windows to switch to other video sources even among the daisy chained installation
  • - Boundless Switching Focus – a window frame to indicate which computer that it currently has the focus
  • - Supports Extended Desktops Boundless Switching2
  • - Video DynaSync™ – exclusive ATEN technology eliminates boot-up display problems and optimizes the resolution when switching among different sources
  • - EDID Expert™ – Selects optimum EDID settings for smooth power- up, high-quality display and use of the best video resolution across different screens
  • - DCC (Daisy Chain Control) – Controls up to 3 additional CM1284 units from a single console
  • - Cascade up to 2 levels – Controls up to 16 computers (with up to 4 x 4 Multi-view mode)
  • - HDCP 1.4 compliant
  • - Console keyboard emulation / bypass feature that support most multimedia keyboards
  • - Console mouse port emulation / bypass feature that supports most mouse drivers and multifunction mice
  • - Independent switching for USB peripheral port, audio function and KVM switch focus
  • - Power on detection
  • - Auto Scan feature
  • - Firmware upgradable via computer’s USB port
  • - Full bass response provides a rich experience for 2.1 channel audio
  • - Multilingual keyboard mapping – supports English, French, Japanese, and German keyboards
  • - Hot-pluggable
  • - Supports keyboard combinations via emulation (for Sun / Mac)3
  • - Note:
  • - 1. Mouse port switching is only workable under the mouse emulation mode and applicable to 3-key USB wheel mouse only.
  • - 2. This function is only supported by Multi-View KVMP™ Switch using firmware version v2.3.222 or later.
  • - 3. PC keyboard combinations emulate Mac keyboard. Mac keyboard only works with their computers.
Long product name ATEN CM1284 KVM switch Rack mounting Black :
The short editorial description of ATEN CM1284 KVM switch Rack mounting Black

4-Port USB 4K HDMI Multi-View KVMP™ Switch
More>>>
ATEN CM1284 KVM switch Rack mounting Black:
The official marketing text of ATEN CM1284 KVM switch Rack mounting Black as supplied by the manufacturer

ATEN CM1284 4-Port USB HDMI Multi-View KVMP™ Switch improves the operational efficiency of real-time monitoring. The CM1284 allows users to manage the data more efficiently by allowing multiple sources to be selected, switched, and displayed at the same time with independent keyboard and mouse control.

Advanced video support provides a better-defined HDMI connection with video resolutions up to 4K (4096 x 2160 @ 30 Hz). The CM1284 guarantees users a real-time monitoring functionality by offering dual outputs on console side. One provides the following display modes: Quad View, Picture in Picture (PiP), Picture by Picture (PbP), Picture on Picture (PoP), and the other one provides Full Screen mode. Featuring Boundless Switching, the CM1284 allows users to simply move the mouse cursor across windows to switch to other video sources. This makes it easier to instantly access and control the target computer.

Incorporating Daisy Chain Control (DCC) capability, users are allowed to control up to 3 additional CM1284 units via a single console. In addition, CM1284 can be cascaded up to 2 levels to reach the maximum of 16 video sources to be simultaneously selected, switched, and displayed with independent keyboard and mouse control.

Engineered to meet the ever-increasing demand for multi-view functionality, the CM1284 is specifically designed for where real-time monitoring is needed such as aviation industry, financial trading, and medical application.

Short summary description ATEN CM1284 KVM switch Rack mounting Black:
This short summary of the ATEN CM1284 KVM switch Rack mounting Black data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CM1284, 4096 x 2160 pixels, Ethernet LAN, 4K Ultra HD, Rack mounting, Black

Long summary description ATEN CM1284 KVM switch Rack mounting Black:
This is an auto-generated long summary of ATEN CM1284 KVM switch Rack mounting Black based on the first three specs of the first five spec groups.

ATEN CM1284. Keyboard port type: USB, Mouse port type: USB, Video port type: HDMI. HD type: 4K Ultra HD, Maximum resolution: 4096 x 2160 pixels, Video bandwidth: 30 Hz. Product color: Black, Housing material: Metal. Power source: AC, Input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 6.46" (164 mm), Depth: 17.2" (437.2 mm), Height: 1.73" (44 mm)

Ports & interfaces
Number of computers controlled *
4
Keyboard port type *
USB
Mouse port type *
USB
Video port type *
HDMI
HDMI ports quantity
6
USB 2.0 Type-B ports quantity
4
Console ports *
3.5mm headphone, 3.5mm mic, HDMI, RJ–45, USB A
Console USB ports quantity
2
USB hub
Yes
USB 2.0 Type-A hub ports quantity
2
Audio connections
Yes
Headphone outputs
6
Number of microphone inputs
6
Network
Ethernet LAN
Yes
Ethernet LAN (RJ-45) ports
2
Performance
HD type *
4K Ultra HD
Maximum resolution *
4096 x 2160 pixels
Video bandwidth
30 Hz
Scan interval
5, 10, 15, 30, 60, 90 s
HDCP
Yes
Hot-Plug support
Yes
Daisy chain
Yes
Design
Rack mounting *
Yes
Product color *
Black
Housing material
Metal
LED indicators
Yes
Push button
Yes
Display
Built-in display *
No
On Screen Display (OSD)
Yes
Power
Power source
AC
Input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
1 A
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 95%
Weight & dimensions
Width
6.46" (164 mm)
Depth
17.2" (437.2 mm)
Height
1.73" (44 mm)
Weight
5.42 lbs (2.46 kg)
Packaging content
Cables included
AC, KVM, USB
Manual
Yes
Rack mount kit
Yes
Brand Image Article code product Stock Price from
ATEN CS19216 KVM switch Rack mounting Black ATEN CS19216 KVM switch Rack mounting Black
(show image)
CS19216 CS19216 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS19208 KVM switch Rack mounting Black ATEN CS19208 KVM switch Rack mounting Black
(show image)
CS19208 CS19208 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1844 KVM switch Black ATEN CS1844 KVM switch Black
(show image)
CS1844 CS1844 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CS1842 KVM switch Rack mounting Black ATEN CS1842 KVM switch Rack mounting Black
(show image)
CS1842 CS1842 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CL3884NW KVM switch Rack mounting Black ATEN CL3884NW KVM switch Rack mounting Black
(show image)
CL3884NW CL3884NW 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CM1164A KVM switch Rack mounting Black ATEN CM1164A KVM switch Rack mounting Black
(show image)
CM1164A CM1164A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN KE8950T KVM switch ATEN KE8950T KVM switch
(show image)
KE8950T KE8950T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)