location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ 59.J9901.CG1 projector lamp 200 W NSH

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
59.J9901.CG1
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59.J9901.CG1 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2018 17:11:29
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ 59.J9901.CG1 projector lamp 200 W NSH
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NSH 200 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Benq
Long product name BenQ 59.J9901.CG1 projector lamp 200 W NSH :
The short editorial description of BenQ 59.J9901.CG1 projector lamp 200 W NSH

Lamp for PB2140 PB2240 Projectors
More>>>
Short summary description BenQ 59.J9901.CG1 projector lamp 200 W NSH:
This short summary of the BenQ 59.J9901.CG1 projector lamp 200 W NSH data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ 59.J9901.CG1, NSH, 200 W, 2000 h, Benq, PB6110, PB6210, PE5120,PB6115

Long summary description BenQ 59.J9901.CG1 projector lamp 200 W NSH:
This is an auto-generated long summary of BenQ 59.J9901.CG1 projector lamp 200 W NSH based on the first three specs of the first five spec groups.

BenQ 59.J9901.CG1. Lamp type: NSH, Bulb power: 200 W, Service life of lamp: 2000 h, Brand compatibility: Benq, Compatibility: PB6110, PB6210, PE5120,PB6115

Features
Brand compatibility *
Benq
Compatibility *
PB6110, PB6210, PE5120,PB6115
Features
Service life of lamp
2000 h
Bulb power *
200 W
Lamp type
NSH
Brand Image Article code product Stock Price from
BenQ 5J.JAM05.001 projector lamp 280 W BenQ 5J.JAM05.001 projector lamp 280 W
(show image)
5J.JAM05.001 5J.JAM05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J8A05.001 projector lamp BenQ 5J.J8A05.001 projector lamp
(show image)
5J.J8A05.001 5J.J8A05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J7L05.001 projector lamp BenQ 5J.J7L05.001 projector lamp
(show image)
5J.J7L05.001 5J.J7L05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J6R05.001 projector lamp BenQ 5J.J6R05.001 projector lamp
(show image)
5J.J6R05.001 5J.J6R05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J6N05.001 projector lamp BenQ 5J.J6N05.001 projector lamp
(show image)
5J.J6N05.001 5J.J6N05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J4S05.001 projector lamp 220 W BenQ 5J.J4S05.001 projector lamp 220 W
(show image)
5J.J4S05.001 5J.J4S05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Lamp for SH960 / TP4940 (Module 2) projector lamp 330 W UHP BenQ Lamp for SH960 / TP4940 (Module 2) projector lamp 330 W UHP
(show image)
5J.J4L05.021 Lamp for SH960 / TP4940 (Module 2) 0.00
(excl. VAT)
0 (incl. VAT)
BenQ Lamp for SH960 / TP4940 (Module 1) projector lamp 330 W UHP BenQ Lamp for SH960 / TP4940 (Module 1) projector lamp 330 W UHP
(show image)
5J.J4L05.001 Lamp for SH960 / TP4940 (Module 1) 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J5205.001 projector lamp 220 W UHP BenQ 5J.J5205.001 projector lamp 220 W UHP
(show image)
5J.J5205.001 5J.J5205.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J3T05.001 projector lamp 210 W BenQ 5J.J3T05.001 projector lamp 210 W
(show image)
5J.J3T05.001 5J.J3T05.001 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)