location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ Lamp for SH960 / TP4940 (Module 2) projector lamp 330 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lamp for SH960 / TP4940 (Module 2)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5J.J4L05.021 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95238
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points BenQ Lamp for SH960 / TP4940 (Module 2) projector lamp 330 W UHP
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - UHP 330 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Benq
Long product name BenQ Lamp for SH960 / TP4940 (Module 2) projector lamp 330 W UHP :
The short editorial description of BenQ Lamp for SH960 / TP4940 (Module 2) projector lamp 330 W UHP

Lamp for SH960 / TP4940 (Module 2)
More>>>
BenQ Lamp for SH960 / TP4940 (Module 2) projector lamp 330 W UHP:
The official marketing text of BenQ Lamp for SH960 / TP4940 (Module 2) projector lamp 330 W UHP as supplied by the manufacturer

Replacement lamp for BenQ projector SH960 / TP4940 (Module 2)

Short summary description BenQ Lamp for SH960 / TP4940 (Module 2) projector lamp 330 W UHP:
This short summary of the BenQ Lamp for SH960 / TP4940 (Module 2) projector lamp 330 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ Lamp for SH960 / TP4940 (Module 2), UHP, 330 W, 2000 h, Benq, SH960 / TP4940

Long summary description BenQ Lamp for SH960 / TP4940 (Module 2) projector lamp 330 W UHP:
This is an auto-generated long summary of BenQ Lamp for SH960 / TP4940 (Module 2) projector lamp 330 W UHP based on the first three specs of the first five spec groups.

BenQ Lamp for SH960 / TP4940 (Module 2). Lamp type: UHP, Bulb power: 330 W, Service life of lamp: 2000 h, Brand compatibility: Benq, Compatibility: SH960 / TP4940

Features
Brand compatibility *
Benq
Compatibility *
SH960 / TP4940
Service life of lamp
2000 h
Features
Bulb power *
330 W
Lamp type
UHP
Logistics data
Harmonized System (HS) code
85299097
Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL890 projector lamp 330 W UHP
(show image)
GL890 GL890 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J0W05.001 projector lamp 180 W BenQ 5J.J0W05.001 projector lamp 180 W
(show image)
5J.J0W05.001 5J.J0W05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J0T05.001 projector lamp 210 W BenQ 5J.J0T05.001 projector lamp 210 W
(show image)
5J.J0T05.001 5J.J0T05.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.08G01.001 projector lamp 200 W BenQ 5J.08G01.001 projector lamp 200 W
(show image)
5J.08G01.001 5J.08G01.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 5J.J2C01.001 projector lamp 200 W BenQ 5J.J2C01.001 projector lamp 200 W
(show image)
5J.J2C01.001 5J.J2C01.001 0.00
(excl. VAT)
0 (incl. VAT)
BenQ 59.J9901.CG1 projector lamp 200 W NSH BenQ 59.J9901.CG1 projector lamp 200 W NSH
(show image)
59.J9901.CG1 59.J9901.CG1 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Nederland 1 distributor(s)