location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington 62397 wrist rest Gel Black, Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Duo Gel Keyboard Wrist Support - Blue/Smoke
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62397 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636638006192 show
Category:
To prevent Repetited Strain Injury (RSI), a painful, numb feeling in your arm(s), wrist(s) and/or hands(s) during and after working with a computer for a prolonged period of time, it is important to have an ergonomical posture while working. A wrist rest for use with your mouse prevents flexion of the wrist, thus reducing the risk of getting a so called 'mouse wrist', RSI in the wrist. A wrist rest for use with a keyboard is not intended for resting your wrist on while working. Use it only for during breaks, to prevent your wrists from unncessary strain.
Wrist Rests Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 243621
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2024 08:59:34
The date of the most recent change of the data-sheet in Icecat's system
Kensington 62397 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington 62397 wrist rest Gel Black, Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Gel pillow matches natural curve of wrist and hand for comfortable computing
  • - Gel pillow matches natural curve of wrist and hand for comfortable typing
  • - Ventilation channel helps keep hands cool and dry
  • - Duo-tone colour combination
  • - Soft finish that’s easy to wipe clean
Guarantee: 2 years
Long product name Kensington 62397 wrist rest Gel Black, Blue :
The short editorial description of Kensington 62397 wrist rest Gel Black, Blue

Duo Gel Keyboard Wrist Support - Blue/Smoke
More>>>
Kensington 62397 wrist rest Gel Black, Blue:
The official marketing text of Kensington 62397 wrist rest Gel Black, Blue as supplied by the manufacturer

The Duo Gel Keyboard Wrist Rest fits along the full length of a standard keyboard and molds itself to the shape of your wrists to provide complete comfort and support as you type. Featuring a stylish, duo-tone color combination, it features a ventilation channel to keep your hands cool and dry and the soft finish is easy to wipe clean when it gets dirty.

Meets MIL-STD-810H Method 504.3 Contamination by Fluids testing for resistance to breakdown when exposed to cleaning and disinfecting solvents such as alcohol and bleach for at least 24 hours.
Gel pillow matches natural curve of wrist and hand for comfortable typing
Ventilation channel helps keep hands cool and dry
Duo-tone colour combination
Soft finish that’s easy to wipe clean

Short summary description Kensington 62397 wrist rest Gel Black, Blue:
This short summary of the Kensington 62397 wrist rest Gel Black, Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington 62397, Gel, Black, Blue, Taiwan, 9.45" (240 mm), 7.17" (182 mm), 0.984" (25 mm)

Long summary description Kensington 62397 wrist rest Gel Black, Blue:
This is an auto-generated long summary of Kensington 62397 wrist rest Gel Black, Blue based on the first three specs of the first five spec groups.

Kensington 62397. Material: Gel, Product color: Black, Blue, Country of origin: Taiwan. Width: 9.45" (240 mm), Depth: 7.17" (182 mm), Height: 0.984" (25 mm). Quantity per pack: 1 pc(s), Package width: 5.2" (132 mm), Package depth: 1.22" (31 mm). Quantity per master (outer) case: 4 pc(s), Master (outer) case width: 6.3" (160 mm), Master (outer) case length: 23.3" (593 mm)

Gel Pillow

The soft structure molds to the natural curvature of your wrists, providing support and comfort while you work for a better typing experience

Ventilation Channel

Strategically designed to help keep your hands and wrists cooler and drier when typing for extended periods of time

Duo-Tone Colors

Stylish accents to give your wrist rest a little extra personal flavor on the desktop

Soft Finish

Makes it easy to wipe clean when it inevitably gets dirty from long hours typing on the keyboard

Wipe down protection

Meets MIL-STD-810H Method 504.3 Contamination by Fluids testing for resistance to breakdown when exposed to cleaning and disinfecting solvents such as alcohol and bleach for at least 24 hours.

Features
Material
Gel
Product color
Black, Blue
Country of origin
Taiwan
Easy to clean
Yes
Weight & dimensions
Width
9.45" (240 mm)
Depth
7.17" (182 mm)
Height
0.984" (25 mm)
Weight
25 oz (710 g)
Dimensions (WxDxH)
9.45 x 7.17 x 0.984" (240 x 182 x 25 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
5.2" (132 mm)
Packaging data
Package depth
1.22" (31 mm)
Package height
22.7" (576 mm)
Package weight
29.6 oz (840 g)
Logistics data
Harmonized System (HS) code
84733080
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
10636638006199
Master (outer) case width
6.3" (160 mm)
Master (outer) case length
23.3" (593 mm)
Master (outer) case height
6.38" (162 mm)
Master (outer) case weight
8.53 lbs (3.87 kg)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 9 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Switzerland 2 distributor(s)
Australia 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Lithuania 1 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)