location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-T3400 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SureColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SC-T3400
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CF85301A1
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95396
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:20:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson SureColor SC-T3400 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flexibility: Available as desktop or floor standing (includes stand)
  • - Impressive price and performance: Professional performance – low running costs
  • - Clean design: Thoughtfully designed to fit seamlessly into most environments
  • - Ease of use: Even when away from the desktop
  • - Peace of Mind: Unique Nozzle Verification Technology (NVT) helps prevent misprints
Long product name Epson SureColor SC-T3400 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN :
The short editorial description of Epson SureColor SC-T3400 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

A1, 2400 x 1200 DPI, ESC/P-R, HP-GL2, RTL, 350ml Ink Tank, USB 3.0, Gigabit Ethernet, Wi-Fi 802.11 b/g/n
More>>>
Epson SureColor SC-T3400 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
The official marketing text of Epson SureColor SC-T3400 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN as supplied by the manufacturer

Professional, entry-level large format technical printer allows users to print quickly, accurately and reliably up to 24".

With the SC-T3400 it’s all about the flexibility, reliability, detail and throughput speed. Whether you’re printing CAD, architectural or engineering technical drawings, or GIS, this printer delivers stunning (borderless, if selected) prints, time after time. Designed for those who need a professional-level, technical printer which boasts a low total cost of ownership. Stand included.

Clean design
White, compact and fits most environments.

These inks don’t run
It uses UltraChrome XD2 pigment inks which means your prints are smudge and water resistant (whereas standard dye inks may run). Also, the SC-T3400 delivers deep blacks and crisp, dense lines — ideal for technical graphics.

Supports wireless printing
Enables users to print directly from smartphones or tablet devices.

Seamless paper changes
Change seamlessly between LFP roll and sheetfeed as this printer supports up to A1 cutsheets as well as rolls.

Peace of mind
Unique Nozzle Verification Technology (NVT) helps prevent misprints.

Accuracy and precision
Print technical, architectural and engineering drawings in great detail, with ease.

Short summary description Epson SureColor SC-T3400 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This short summary of the Epson SureColor SC-T3400 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson SureColor SC-T3400, Inkjet, 2400 x 1200 DPI, ESC/P-R, HP-GL/2, HP-RTL, A1 (594 x 841 mm), A1, A2, A3, A3+, A4, B1, B2, B3, B4, B5

Long summary description Epson SureColor SC-T3400 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:
This is an auto-generated long summary of Epson SureColor SC-T3400 large format printer Wi-Fi Inkjet Color 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN based on the first three specs of the first five spec groups.

Epson SureColor SC-T3400. Print technology: Inkjet, Maximum resolution: 2400 x 1200 DPI, Page description languages: ESC/P-R, HP-GL/2, HP-RTL. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A3+, A4, ISO B-series sizes (B0...B9): B1, B2, B3, B4, B5. Ethernet interface type: Gigabit Ethernet, USB connector: USB Type-A, Ethernet LAN data rates: 10,100,1000 Mbit/s. Display: LCD, Display diagonal: 4.3", Control type: Touch. Power consumption (standby): 13 W, Power consumption (typical): 38 W, Power consumption (off): 0.25 W

Printing
Print technology *
Inkjet
Color *
Yes
Maximum resolution *
2400 x 1200 DPI
Page description languages *
ESC/P-R, HP-GL/2, HP-RTL
Borderless printing
Yes
Paper handling
Maximum print size *
A1 (594 x 841 mm)
ISO A-series sizes (A0...A9)
A1, A2, A3, A3+, A4
ISO B-series sizes (B0...B9)
B1, B2, B3, B4, B5
Media thickness
0.05 - 0.3 mm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
Yes
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
No
USB connector
USB Type-A
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Direct printing
Yes
Performance
Built-in display *
Yes
Display
LCD
Display diagonal
4.3"
Control type
Touch
Sound power level (standby)
32 dB
Sound pressure level (printing)
50 dB
RAM capacity
1 GB
Performance
Country of origin
Indonesia
Power
Power consumption (standby)
13 W
Power consumption (typical)
38 W
Power consumption (off)
0.25 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
42.5" (1080 mm)
Depth
29.5" (750 mm)
Height
41.7" (1060 mm)
Weight
14.1 lbs (6.4 kg)
Packaging data
Package width
32.5" (825 mm)
Package depth
47.6" (1210 mm)
Package height
44.5" (1130 mm)
Package weight
217.2 lbs (98.5 kg)
Cartridge(s) included
Yes
Manual
Yes
Other features
Touchscreen
Yes
Logistics data
Quantity per pallet
2 pc(s)
Quantity per pack
1 pc(s)
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
2 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)