location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WAP-8123 wireless access point 1200 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC1200 Dual Band PoE Wireless Access Point, Ceiling Mount, Controller Managed
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAP-8123 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867206652 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81192
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:59
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WAP-8123 user manual (16.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne WAP-8123 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne WAP-8123 wireless access point 1200 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Share your wireless network up to 1200Mbps
  • - Compatible with IEEE 802.11a/b/g/n/ac Wave 2 wireless standards
  • - MU-MIMO technology greatly enhances WLAN performance for all clients
  • - Dual power support: 12V DC/PoE (IEEE 802.3at)
  • - Multi-operation modes to suit different wireless applications
  • - Auto Channel Selection for low interference band
  • - Provides up to 8 SSIDs to separate network traffic and enhance security
  • - High power and receiver sensitivity designed to boost your signal coverage and link speed
Long product name LevelOne WAP-8123 wireless access point 1200 Mbit/s White Power over Ethernet (PoE) :
The short editorial description of LevelOne WAP-8123 wireless access point 1200 Mbit/s White Power over Ethernet (PoE)

802.11ac, 1 x WAN, 1 x LAN, 1 x DC, PoE, 2.4/5.8 GHz, 521 g
More>>>
LevelOne WAP-8123 wireless access point 1200 Mbit/s White Power over Ethernet (PoE):
The official marketing text of LevelOne WAP-8123 wireless access point 1200 Mbit/s White Power over Ethernet (PoE) as supplied by the manufacturer

LevelOne’s WAP-8123 is a managed, dual-band wireless access point, Supply 802.11ac Wave 2 MU-MIMO (Multi-User Multiple-Input Multiple-Output), allows multiple devices to get high- bandwidth Wi-Fi signal at the same time, distributing data more efficiently. capable of a combined speed of up to 1200 Mbps. The device runs on 2.4 and 5 GHz frequencies, and can be used as part of a managed network when controlled by the LevelOne WAC-2000/WAC-2003 Wireless LAN Controller. LevelOne WAP-8123 also offers PoE, removing the need for an external power supply, which makes it easy to install. A fast, versatile and secure access point for a wide variety of network requirements.

Short summary description LevelOne WAP-8123 wireless access point 1200 Mbit/s White Power over Ethernet (PoE):
This short summary of the LevelOne WAP-8123 wireless access point 1200 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WAP-8123, 2.4 GHz, 5 GHz, 1200 Mbit/s, 64-bit WEP, 128-bit AES, 128-bit WEP, TKIP, WPA, WPA2, WPA2-PSK, 10,100,1000 Mbit/s

Long summary description LevelOne WAP-8123 wireless access point 1200 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of LevelOne WAP-8123 wireless access point 1200 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

LevelOne WAP-8123. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1200 Mbit/s. Security algorithms: 64-bit WEP, 128-bit AES, 128-bit WEP, TKIP, WPA, WPA2, WPA2-PSK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product color: White

Features
2.4 GHz *
Yes
5 GHz *
Yes
Maximum data transfer rate *
1200 Mbit/s
Maximum data transfer rate (2.4 GHz)
300 Mbit/s
Maximum data transfer rate (5 GHz)
867 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Frequency band
2.4 ~ 2.4835, 5.15 ~ 5.35, 5.46 ~ 5.72, 5.725~ 5.825 GHz
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11e, IEEE 802.11g, IEEE 802.11i, IEEE 802.11n, IEEE 802.3, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x
Number of users
128 user(s)
Automatic channel selection
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Modulation
16-QAM, 64-QAM, 128-QAM, 256-QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Wi-Fi Multimedia (WMM)/(WME)
Yes
Virtual LAN features
Tagged VLAN
Operating modes
Access Point (AP),Gateway,Repeater,WISP
Quality of Service (QoS) support
Yes
Security
Security algorithms *
64-bit WEP, 128-bit AES, 128-bit WEP, TKIP, WPA, WPA2, WPA2-PSK
Service Set Identifier (SSID) features
SSID broadcast on/off
Number of SSID supported
8
Management features
Web-based management
Yes
Switch type
Managed
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
WAN connection
Ethernet (RJ-45)
DC-in jack
Yes
Power
Power over Ethernet (PoE) *
Yes
Power consumption (typical)
30 W
Design
Placement *
Ceiling
Product color *
White
Reset button
Yes
Design
LED indicators
Power, Status
Certification
CE, FCC
Internal
No
Antenna
Antenna features
Integrated antenna
Antennas quantity
4
Antenna gain level (max)
5 dBi
Weight & dimensions
Width
7.8" (198 mm)
Depth
1.1" (28 mm)
Height
7.8" (198 mm)
Weight
18.3 oz (520 g)
Packaging data
CD manual
Yes
CD quick installation guide
Yes
Package width
9.25" (235 mm)
Package depth
3.19" (81 mm)
Package height
9.57" (243 mm)
Package weight
29.3 oz (830 g)
Package type
Box
Packaging content
Cables included
LAN (RJ-45)
Mounting kit
Yes
Quick start guide
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
-30 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Storage relative humidity (H-H)
5 - 95%
Logistics data
Harmonized System (HS) code
85176990
Country of origin
China
Master (outer) case width
17.1" (435 mm)
Master (outer) case length
19.3" (491 mm)
Master (outer) case height
20.3" (515 mm)
Master (outer) case weight
39.7 lbs (18 kg)
Quantity per master (outer) case
20 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)