location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne WAB-6120 wireless access point 150 Mbit/s White Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Access Point, 150Mbps 802.11b/g/n, Passive PoE, Outdoor, Built-in Antenna
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WAB-6120 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0846359002834 show
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Sep 2023 12:34:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points LevelOne WAB-6120 wireless access point 150 Mbit/s White Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 150 Mbit/s
  • - IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3u
  • - 64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
  • - Power over Ethernet (PoE)
  • - Integrated antenna
Long product name LevelOne WAB-6120 wireless access point 150 Mbit/s White Power over Ethernet (PoE) :
The short editorial description of LevelOne WAB-6120 wireless access point 150 Mbit/s White Power over Ethernet (PoE)

LEVELONE WAB-6120 11N 150MBPS 2.452GHZ WPA OUTDOOR POE AP
More>>>
LevelOne WAB-6120 wireless access point 150 Mbit/s White Power over Ethernet (PoE):
The official marketing text of LevelOne WAB-6120 wireless access point 150 Mbit/s White Power over Ethernet (PoE) as supplied by the manufacturer

Product Overview
The LevelOne WAB-6120 150Mbps Wireless Outdoor PoE Access Point is a high-performance last-mile broadband solution that provides reliable wireless network coverage. By the nature of complying with the IEEE 802.11n standard and featuring high power output the WAB-6120 supports higher bandwidth with longer range for outdoor application.

Flexible Deployment by PoE
The WAB-6120 comes with PoE compatibility which enables to be used in locations where socket availability is limited or nonexistent.

Easy Installation and Configuration
A web-based utility offers system administrators an easy method to upgrade the firmware and manage the device over the internet. Using SNMP, the WAB-6120 supports multiple access point configuration from one location. The LED indicator simplifies the Configuration and alignment process.

Enhanced Throughput
By compliant with the 802.11n standard the WAB-6120 provide much higher data rate then the 802.11g solution, it supports a 40Mbps data rate (throughput) up to 5Km distance controlled. Embedded 8dbi internal antenna with extensive wireless coverage and upgradable external N-type interface which as a scalable solution.

Key Features
- Compliant with IEEE 802.11 b/g/n
- Supports 12V/1A Passive Power over Ethernet (PoE)
- IP55 waterproof housing endures almost any harsh environments
- Dual operating modes including AP and Wireless Client
- Supports 64/128-bit WEP and IEEE 802.1X, WPA, WPA2, WPA&WPA2, WPA-PSK, and WPA-PSK&WPAPSK.
- Supports WMM and and Quality of Service (QoS) for enhanced performance
- Advanced management tools like SNMP
- User-friendly Web and SNMP-based management interface
- Upgradable N-type connector for optional high-gain antenna which is switchable by SW

Short summary description LevelOne WAB-6120 wireless access point 150 Mbit/s White Power over Ethernet (PoE):
This short summary of the LevelOne WAB-6120 wireless access point 150 Mbit/s White Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne WAB-6120, 150 Mbit/s, 150 Mbit/s, 10,100 Mbit/s, 2.412 - 2.462, 2.412 - 2.472, 2.422 - 2.452, 2.422 - 2.462 GHz, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3u, 32 user(s)

Long summary description LevelOne WAB-6120 wireless access point 150 Mbit/s White Power over Ethernet (PoE):
This is an auto-generated long summary of LevelOne WAB-6120 wireless access point 150 Mbit/s White Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

LevelOne WAB-6120. Maximum data transfer rate: 150 Mbit/s, Wi-Fi data rate (max): 150 Mbit/s, Ethernet LAN data rates: 10,100 Mbit/s. Security algorithms: 64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Management protocols: Telnet, FTP, SNMP. Product color: White, International Protection (IP) code: IP55. Antenna features: Integrated antenna, Antenna gain level (max): 8 dBi, Antenna connector type: N-type

Features
2.4 GHz *
Yes
5 GHz *
No
Maximum data transfer rate *
150 Mbit/s
Wi-Fi data rate (max)
150 Mbit/s
Ethernet LAN data rates
10, 100 Mbit/s
Frequency band
2.412 - 2.462, 2.412 - 2.472, 2.422 - 2.452, 2.422 - 2.462 GHz
Networking standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3u
Number of users
32 user(s)
Modulation
16-QAM, 64-QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Operating modes
Access Point (AP),Customer Premise Equipment (CPE)
Quality of Service (QoS) support
Yes
Receiver sensitivity
IEEE 802.11b: -88dBm IEEE 802.11g: -73dBm IEEE 802.11n: -70dBm IEEE 802.11n: -67dBm
Security
Security algorithms *
64-bit WEP, 128-bit WEP, 152-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
Protocols
Management protocols
Telnet, FTP, SNMP
Management features
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power over Ethernet (PoE) *
Yes
Design
Product color *
White
International Protection (IP) code
IP55
Reset button
Yes
Internal
No
Antenna
Antenna features
Integrated antenna
Antenna gain level (max)
8 dBi
Antenna connector type
N-type
Weight & dimensions
Width
2.52" (64 mm)
Depth
8.98" (228 mm)
Height
2.4" (61 mm)
Weight
17.6 oz (500 g)
Packaging content
Cables included
LAN (RJ-45)
Mounting kit
Yes
Quick start guide
Yes
Operational conditions
Operating relative humidity (H-H)
10 - 95%
Operating temperature (T-T)
-20 - 70 °C
Storage temperature (T-T)
-30 - 80 °C
Storage relative humidity (H-H)
0 - 95%
Country Distributor
Deutschland 1 distributor(s)