location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBOOK x360 PEN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBOOK x360 PEN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4WW09AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015297555 show
Category:
Small pen-shaped instrument used to input commands onto a computer screen, mobile device or graphics tablet.
Stylus Pens Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 149728
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:16:15
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2021
Product end of life date
Bullet Points HP ZBOOK x360 PEN
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Device compatibility: Laptop
  • - Brand compatibility: HP
  • - Gray
Guarantee: One-year limited warranty.
Long product name HP ZBOOK x360 PEN :
The short editorial description of HP ZBOOK x360 PEN

HP ZBook x360 Pen
More>>>
Short summary description HP ZBOOK x360 PEN:
This short summary of the HP ZBOOK x360 PEN data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBOOK x360 PEN, Laptop, HP, Gray, ZBook x360, Business, 0.529 oz (15 g)

Long summary description HP ZBOOK x360 PEN:
This is an auto-generated long summary of HP ZBOOK x360 PEN based on the first three specs of the first five spec groups.

HP ZBOOK x360 PEN. Device compatibility: Laptop, Brand compatibility: HP, Product color: Gray. Weight: 0.529 oz (15 g). Quantity per pack: 1 pc(s)

Features
Device compatibility *
Laptop
Brand compatibility *
HP
Compatibility
ZBook x360
Product color *
Gray
HP segment
Business
Weight & dimensions
Weight
0.529 oz (15 g)
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Deutschland 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)