location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook x2 G4 Detachable Workstation

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook x2 G4 Detachable Workstation
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3UA47UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545116121 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2019
Product end of life date
HP ZBook x2 G4 Detachable Workstation (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Z Workstations enable success in innovative STEM curriculum for Weber Schools (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Why buy HP Memory? (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP and SOLIDWORKS 2018 Whitepaper (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Otis College of Art and Design prepare students with HP Z Workstations (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
West Coast Customs builds its business with HP Elite PCs, Z-series Workstations (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
AMP'D Gear creates functional, affordable prosthetic devices on HP Workstations (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DDR4 Memory Technology on HP Z Workstations (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SSD Tehnology for Workstation Markets (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Z230 Workstation Architecture (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Z230 Tower and HP Z230 SFF memory configurations and optimization (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP ZBook x2 G4 Detachable Workstation Technical Whitepaper (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
RAID FAQ (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SSD Endurance White Paper (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Z Workstation and PTC Creo White Paper (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Intel Turbo Boost Max Technology 3.0 on HP Workstations (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Risks of unexpected power loss on solid state drives White Paper (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Larson & Darby Group: HP Z Workstations enable small company to do big things in AEC (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Monitor color gamut (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Morgan Motor Company uses HP Z Workstations to design classic sports cars (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Overcoming CCTV blind spots with artificial intelligence and HP Workstations (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Marquette University chooses HP Z1 and EliteBook Mobile Workstations (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
HP Z Turbo Drive facilitates fast, highly accurate geophysical interpretation (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook x2 G4 Detachable Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - i7-8650U 1.9 GHz
  • - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
  • - NVIDIA® Quadro® M620 2 GB
  • - 4.2
Guarantee: 3 year or 1 year limited warranty options available, depending on country. Batteries have the same 1 year or 3 year limited warranty as the platform. 24/7 operation will not void the HP warranty. Optional HP Care Pack Services are extended service contracts which go beyond your standard limited warranties.
Long product name HP ZBook x2 G4 Detachable Workstation :
The short editorial description of HP ZBook x2 G4 Detachable Workstation

ZBook x2 G4 Detachable Workstation
More>>>
HP ZBook x2 G4 Detachable Workstation:
The official marketing text of HP ZBook x2 G4 Detachable Workstation as supplied by the manufacturer

Unleash the power of Adobe® Creative Cloud®
Introducing HP's most powerful detachable PC. With remarkable performance and versatility to push your favorite Adobe® applications to the limit, no PC is better suited to turn your vision into reality.

Short summary description HP ZBook x2 G4 Detachable Workstation:
This short summary of the HP ZBook x2 G4 Detachable Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook x2 G4 Detachable Workstation, 1.9 GHz, i7-8650U, 16 GB, DDR4-SDRAM

Long summary description HP ZBook x2 G4 Detachable Workstation:
This is an auto-generated long summary of HP ZBook x2 G4 Detachable Workstation based on the first three specs of the first five spec groups.

HP ZBook x2 G4 Detachable Workstation. Processor frequency: 1.9 GHz, Processor model: i7-8650U. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Discrete graphics card model: NVIDIA® Quadro® M620

Incredible Power for Limitless Creativity

Easily work with high resolution files and switch between applications like Adobe® Photoshop and Illustrator. Create effortlessly with quad-core Intel® Core™ processors, twice the memory of any other HP detachable PC and NVIDIA® 3D Graphics.

Multiple modes. Ultimate versatility

With the flexibility of a detachable Bluetooth® keyboard, you can go from laptop to tablet whenever inspiration strikes. Plus customizable HP Quick Keys provide 18 time-saving shortcuts for your favorite Adobe® apps.

Make every stroke count

Create without interruption with a pen that never needs to be charged. It responds instantly to every nuance of your hand with 4,096 pressure sensitive levels and natural tilt capabilities.

Windows 10 Pro 64

Work without compromising on performance or security with Windows 10 Pro, powered by HP’s collaboration and connectivity technology.

Intel® Core™ i7 processor

Run several CPU–heavy programs simultaneously without sacrificing performance with an Intel® Core™ i7 processor. [4]

Processor
Processor manufacturer *
Intel
Processor model *
i7-8650U
Processor cores
4
Processor threads
8
Processor boost frequency
4.2 GHz
Processor frequency *
1.9 GHz
Processor cache
8 MB
Processor cache type
L3
Bus type
OPI
Configurable TDP-up frequency
2.1 GHz
Configurable TDP-up
25 W
Configurable TDP-down
10 W
Configurable TDP-down frequency
0.8 GHz
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory clock speed
2133 MHz
ECC
No
Storage
SSD interface
NVMe
NVMe
Yes
Graphics
Discrete GPU manufacturer
NVIDIA
Discrete graphics card model *
NVIDIA® Quadro® M620
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
Network
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller manufacturer
Intel
Antenna type
2x2
Bluetooth version
4.2
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Processor special features
Embedded options available
No
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Flex Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Smart Response Technology version
1.00
Intel TSX-NI version
1.00
Conflict-Free processor
Yes
Packaging content
Display diagonal
14"
Display resolution
3840 x 2160 pixels
Panel type
IPS
Display brightness
350 cd/m²
Battery
Battery capacity
70 Wh
Number of battery cells
4
Other features
Touchscreen
Yes
Display diagonal (metric)
14" (35.6 cm)
Disclaimer HP ZBook x2 G4 Detachable Workstation:
Disclaimer

[4] Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.