location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg S-Video+audio->Scart 20 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S-Video+audio->Scart 20 m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
504-81
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730504815
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sandberg S-Video+audio->Scart 20 m :
The short editorial description of Sandberg S-Video+audio->Scart 20 m

If your television supports S-video (Y/C signal), this cable is excellent for carrying the signal from the S-video TV Out on your computer graphics card to the television Scart plug. Sound is carried in the same cable via a mini jack from the sound card.
More>>>
Sandberg S-Video+audio->Scart 20 m:
The official marketing text of Sandberg S-Video+audio->Scart 20 m as supplied by the manufacturer

If your television supports S-video (Y/C signal), this cable is excellent for carrying the signal from the S-video TV Out on your computer graphics card to the television Scart plug. Sound is carried in the same cable via a mini jack from the sound card.

Short summary description Sandberg S-Video+audio->Scart 20 m:
This short summary of the Sandberg S-Video+audio->Scart 20 m data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg S-Video+audio->Scart 20 m, 787.4" (20 m), Black, S-Video, audio, Scart

Long summary description Sandberg S-Video+audio->Scart 20 m:
This is an auto-generated long summary of Sandberg S-Video+audio->Scart 20 m based on the first three specs of the first five spec groups.

Sandberg S-Video+audio->Scart 20 m. Cable length: 787.4" (20 m), Product color: Black. Connector(s): S-Video, audio, Scart

Features
Cable length *
787.4" (20 m)
Product color
Black
Other features
Connector(s)
S-Video, audio, Scart
Brand Image Article code product Stock Price from
Sandberg S-Video+audio->Scart 1.8m Sandberg S-Video+audio->Scart 1.8m
(show image)
506-80 S-Video+audio->Scart 1.8m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg S-Video+audio->Scart 10 m Sandberg S-Video+audio->Scart 10 m
(show image)
501-46 S-Video+audio->Scart 10 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg S-Video+audio->Scart 5m Sandberg S-Video+audio->Scart 5m
(show image)
501-22 S-Video+audio->Scart 5m 0.00
(excl. VAT)
0 (incl. VAT)