location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sandberg S-Video+audio->Scart 1.8m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sandberg Check ‘Sandberg’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S-Video+audio->Scart 1.8m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
506-80
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705730506802
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sandberg: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Sandberg S-Video+audio->Scart 1.8m :
The short editorial description of Sandberg S-Video+audio->Scart 1.8m

If your television supports S-video (Y/C signal), this cable is excellent for carrying the signal from the S-video TV Out on your computer graphics card to the television Scart plug. Sound is carried in the same cable via a mini jack from the sound card.
More>>>
Sandberg S-Video+audio->Scart 1.8m:
The official marketing text of Sandberg S-Video+audio->Scart 1.8m as supplied by the manufacturer

If your television supports S-video (Y/C signal), this cable is excellent for carrying the signal from the S-video TV Out on your computer graphics card to the television Scart plug. Sound is carried in the same cable via a mini jack from the sound card.

Short summary description Sandberg S-Video+audio->Scart 1.8m:
This short summary of the Sandberg S-Video+audio->Scart 1.8m data-sheet is auto-generated and uses the product title and the first six key specs.

Sandberg S-Video+audio->Scart 1.8m, 70.9" (1.8 m), Black, 0.677" (17.2 mm), 0.146" (3.7 mm), 1.04" (26.5 mm), 12 oz (339 g)

Long summary description Sandberg S-Video+audio->Scart 1.8m:
This is an auto-generated long summary of Sandberg S-Video+audio->Scart 1.8m based on the first three specs of the first five spec groups.

Sandberg S-Video+audio->Scart 1.8m. Cable length: 70.9" (1.8 m), Product color: Black. Package width: 0.677" (17.2 mm), Package depth: 0.146" (3.7 mm), Package height: 1.04" (26.5 mm). Connector(s): S-Video, audio, Scart

Features
Cable length *
70.9" (1.8 m)
Product color
Black
Weight & dimensions
Width
0" (0 mm)
Depth
0" (0 mm)
Height
0" (0 mm)
Packaging data
Package width
0.677" (17.2 mm)
Package depth
0.146" (3.7 mm)
Package height
1.04" (26.5 mm)
Package weight
12 oz (339 g)
Other features
Connector(s)
S-Video, audio, Scart
Brand Image Article code product Stock Price from
Sandberg S-Video+audio->Scart 20 m Sandberg S-Video+audio->Scart 20 m
(show image)
504-81 S-Video+audio->Scart 20 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg S-Video+audio->Scart 10 m Sandberg S-Video+audio->Scart 10 m
(show image)
501-46 S-Video+audio->Scart 10 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg S-Video+audio->Scart 5m Sandberg S-Video+audio->Scart 5m
(show image)
501-22 S-Video+audio->Scart 5m 0.00
(excl. VAT)
0 (incl. VAT)