location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Home and Office Paper-500 sht/A4/210 x 297 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home and Office Paper-500 sht/A4/210 x 297 mm
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CHP150 show
Show alternative article codes used in the online market place
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 637255
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 00:04:05
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Home and Office Paper-500 sht/A4/210 x 297 mm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Great value paper, suitable for a wide range of everyday output.
  • - Ideal whiteness, ensuring sharp text contrast.
  • - Suitable to perform on inkjet printers, copiers and fax machines.
  • - HP quality in every sheet—HP's rigorous qualification and testing processes ensure high reliability.
Guarantee: This HP product is backed by warranty and through HP Customer Care service and support. If you are not completely satisfied, please visit HP at http://www.hp.com/support for information on services and support from HP, or return to your point of purchase for warranty. This does not in any way affect your statutory rights.
Long product name HP Home and Office Paper-500 sht/A4/210 x 297 mm :
The short editorial description of HP Home and Office Paper-500 sht/A4/210 x 297 mm

Home and Office Paper-500 sht/A4/210 x 297 mm
More>>>
HP Home and Office Paper-500 sht/A4/210 x 297 mm:
The official marketing text of HP Home and Office Paper-500 sht/A4/210 x 297 mm as supplied by the manufacturer

Black-and-white inkjet and laser printers/copiers.

With HP Home and Office Paper, you can enjoy the legendary quality you expect from HP at an easily affordable price. It's perfect for the routine documents you produce every day and works great in printers, copiers and fax machines.

Short summary description HP Home and Office Paper-500 sht/A4/210 x 297 mm:
This short summary of the HP Home and Office Paper-500 sht/A4/210 x 297 mm data-sheet is auto-generated and uses the product title and the first six key specs.

HP Home and Office Paper-500 sht/A4/210 x 297 mm, Inkjet printing, A4 (210x297 mm), Matte, 500 sheets, 80 g/m², White

Long summary description HP Home and Office Paper-500 sht/A4/210 x 297 mm:
This is an auto-generated long summary of HP Home and Office Paper-500 sht/A4/210 x 297 mm based on the first three specs of the first five spec groups.

HP Home and Office Paper-500 sht/A4/210 x 297 mm. Recommended usage: Inkjet printing, Paper size: A4 (210x297 mm), Finish type: Matte. Width: 8.27" (210 mm), Depth: 1.97" (50 mm), Height: 11.7" (297 mm). Quantity per master (outer) case: 5 pc(s). Quantity per pallet: 200 pc(s)

Features
Recommended usage *
Inkjet printing
Paper size *
A4 (210x297 mm)
Finish type *
Matte
Sheets per pack *
500 sheets
Colored paper *
No
Product color
White
Media weight *
80 g/m²
HP segment
Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
15 - 35 °C
Storage temperature (T-T)
0 - 40 °C
Operational conditions
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
8.27" (210 mm)
Depth
1.97" (50 mm)
Height
11.7" (297 mm)
Package width
8.27" (210 mm)
Package depth
11.7" (297 mm)
Package height
1.97" (50 mm)
Package weight
5.51 lbs (2.5 kg)
Logistics data
Quantity per master (outer) case
5 pc(s)
Other features
Quantity per pallet
200 pc(s)
Country Distributor
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)