location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN CE920 KVM extender Transmitter & receiver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CE920
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE920 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008726 show
Category: KVM Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
ATEN CE920 user manual (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN CE920 KVM extender Transmitter & receiver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Supports HDBaseT™ 2.0 technology
  • - - Extends video, audio, USB, RS-232, and Ethernet1 signals via a single Cat6 / 6a / 2L-2910 Cat 6 cable
  • - - Enhanced bit error detection and correction to resist signal interference during high-quality video transmissions
  • - - Status detection and LED indication for HDBaseT™ signal transmission on remote unit
  • - EDID Buffer for smooth power-up and the highest quality display
  • - Long distance with superior video quality
  • - - HDBaseT™ Standard mode up to 4K @ 100m (Cat 6 / 6a / 2L-2910)
  • - - HDBaseT™ Long-Reach mode up to 1080P @ 150m
  • - Long Reach mode switch – switches between HDBaseT™ Standard and Long Reach modes in a snap
  • - USB 2.0 full speed ports – ensures fast transmission speeds for peripherals
  • - HDCP Compatible
  • - Supports individual 2-channel stereo audio for high-quality audio applications
  • - Supports PC wakeup function via single pushbutton through RS-232 channel2
  • - Built-in 8KV / 15KV ESD protection (Contact voltage 8KV; Air voltage 15KV)
Long product name ATEN CE920 KVM extender Transmitter & receiver :
The short editorial description of ATEN CE920 KVM extender Transmitter & receiver

USB DisplayPort HDBaseT™ 2.0 KVM Extender (4K@100 m)
More>>>
ATEN CE920 KVM extender Transmitter & receiver:
The official marketing text of ATEN CE920 KVM extender Transmitter & receiver as supplied by the manufacturer

The ATEN CE920 USB DisplayPort HDBaseT™ 2.0 KVM Extender integrates the latest HDBaseT™ 2.0 technologies to deliver 4K video, stereo audio, USB, Ethernet*, and RS-232 signals up to 100 meters using a single Cat6 / 2L-2910 Cat 6 cable. The HDBaseT™ 2.0 guarantees the most reliable transmission on the market as well as enables the long-reach capability that extends full HD 1080P signals up to 150 meters. With an easy cable installation supporting various signals, the CE920 is ideal for applications where convenient remote access is required – such as transportation control centers, medical facilities, industrial warehouses, and extended workstations.

Note: The CE920-AT supports Ethernet function and the CE920-ATA does not.

Short summary description ATEN CE920 KVM extender Transmitter & receiver:
This short summary of the ATEN CE920 KVM extender Transmitter & receiver data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN CE920, Transmitter & receiver, Wired, 5905.5" (150 m), Cat5e, Cat6, Cat6a, 4096 x 2160 pixels, Black

Long summary description ATEN CE920 KVM extender Transmitter & receiver:
This is an auto-generated long summary of ATEN CE920 KVM extender Transmitter & receiver based on the first three specs of the first five spec groups.

ATEN CE920. Type: Transmitter & receiver, Connectivity technology: Wired, Maximum transfer distance: 5905.5" (150 m). Transmitter video port type: DisplayPort, Transmitter local keyboard/mouse port type: USB. Receiver local video port type: DisplayPort, Receiver local keyboard/mouse port type: USB. USB data transfer rates: 480 Mbit/s. AC adapter output voltage: 5 V, Power consumption (transmitter) (max): 3.99 W, Power consumption (receiver) (max): 6.74 W

Features
Type *
Transmitter & receiver
Connectivity technology *
Wired
Maximum transfer distance
5905.5" (150 m)
Cable types supported
Cat5e, Cat6, Cat6a
Maximum digital resolution
4096 x 2160 pixels
Product color
Black
Material
Metal
LED indicators
Yes
Certification
RoHS
Transmitter
Transmitter video port type
DisplayPort
Transmitter local keyboard/mouse port type
USB
RJ-45 ports quantity (transmitter)
1
Receiver
Receiver local video port type
DisplayPort
Receiver local keyboard/mouse port type
USB
RJ-45 ports quantity (receiver)
1
Ports & interfaces
USB 2.0 ports quantity
4
USB data transfer rates
480 Mbit/s
Power
AC adapter output voltage
5 V
Power consumption (transmitter) (max)
3.99 W
Power consumption (receiver) (max)
6.74 W
Weight & dimensions
Transmitter width
7.17" (18.2 cm)
Transmitter depth
4.8" (12.2 cm)
Transmitter height
1.13" (2.87 cm)
Transmitter weight
22.2 oz (630 g)
Receiver width
7.17" (18.2 cm)
Receiver depth
4.8" (12.2 cm)
Receiver height
1.13" (2.87 cm)
Receiver weight
22.6 oz (640 g)
Packaging content
AC adapter included
Yes
Cables included
DisplayPort
Manual
Yes
Mounting bracket(s) included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Brand Image Article code product Stock Price from
ATEN CE611 KVM extender Transmitter & receiver ATEN CE611 KVM extender Transmitter & receiver
(show image)
CE611 CE611 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE820R KVM extender Receiver ATEN CE820R KVM extender Receiver
(show image)
CE820R CE820R 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE820L KVM extender Transmitter ATEN CE820L KVM extender Transmitter
(show image)
CE820L CE820L 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE820 KVM extender Transmitter & receiver ATEN CE820 KVM extender Transmitter & receiver
(show image)
CE820 CE820 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE610A KVM extender Transmitter & receiver ATEN CE610A KVM extender Transmitter & receiver
(show image)
CE610A CE610A 0.00
(excl. VAT)
0 (incl. VAT)
ATEN CE620 KVM extender Transmitter & receiver ATEN CE620 KVM extender Transmitter & receiver
(show image)
CE620 USB 2.0 DVI Single Link over 1 CAT Cable (100m) KVM Extender with Full USB2.0 support (up to 480Mbps) / HDBaseT2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
United States 2 distributor(s)