location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS1818T video splitter HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS1818T
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS1818T show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792005398 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59137
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:47:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS1818T video splitter HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - One HDMI input to 8 HDMI outputs via a Cat 5e cable
  • - Offers local HDMI output
  • - Extends displays up to 100 m
  • - Implements HDBaseT extension technology using only one Cat 5 cable to connect the transmitter and receiver
  • - Anti-jamming - resists signal interference during high-quality video transmissions using HDBaseT technology
  • - HDMI (3D, Deep color, 4kx2k); HDCP Compatible
  • - Supports Dolby True HD and DTS HD Master Audio
  • - Consumer Electronics Control (CEC) support
  • - Built-in bi-directional RS-232 serial remote port for high-end system control
  • - Supports resolutions of up to Ultra HD 4kx2k and 1080p Full HD
  • - Supports up to 340MHz bandwidth for high performance video
  • - EDID mode selection
  • - Rack-mountable
  • - * Note: The VS1818T is compatible with the VE812R HDMI over Single Cat 5 Receiver.
Long product name ATEN VS1818T video splitter HDMI :
The short editorial description of ATEN VS1818T video splitter HDMI

8-Port HDMI HDBaseT Splitter (HDBaseT Class A)
More>>>
ATEN VS1818T video splitter HDMI:
The official marketing text of ATEN VS1818T video splitter HDMI as supplied by the manufacturer

The VS1818T HDMI over single Cat 5 Splitter provides a fast and efficient way of switching high definition video from one input source to 8 displays. Incorporating suggested HDBaseT receivers*, the VS1818T can be a complete solution ideal for any installation that requires HDMI content to be delivered to multiple destinations, located up to 100m away from the source.

* Compatible with ATEN HDBaseT/HDBaseT-Lite Receiver Unit.

The solution implements HDBaseT extension technology to connect the VS1818T to receiver units over one single Cat 6 cable in order to transmit rich HDMI multimedia content in real time. It supports up to 4k2k resolution, and features an EDID selection method to ensure constant and reliable EDID data relay for the HDMI source device to efficiently optimize video resolution.

The VS1818T solution is perfect for a wide range of applications:
• In-store or tradeshow digital signage
• Information broadcasts at public locations (i.e., news, stations, airline and train schedule and arrival/departure details)
• Sporting events
• Theater and lecture overview rooms
• Classroom and company training facilities

Short summary description ATEN VS1818T video splitter HDMI:
This short summary of the ATEN VS1818T video splitter HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS1818T, HDMI, HDMI, HDMI, RS-232, 4096 x 2160 pixels, Black

Long summary description ATEN VS1818T video splitter HDMI:
This is an auto-generated long summary of ATEN VS1818T video splitter HDMI based on the first three specs of the first five spec groups.

ATEN VS1818T. Video port type: HDMI, Video out: HDMI, Video in: HDMI. Maximum resolution: 4096 x 2160 pixels, Product color: Black, Housing material: Metal. Cable types supported: Cat5. Dimensions (WxDxH): 10.3 x 17 x 1.73" (261.1 x 432.4 x 44 mm), Weight: 7.89 lbs (3.58 kg). Cables included: AC, Packaging content: Mounting Kit

Ports & interfaces
Video port type *
HDMI
Video in
HDMI
Video out *
HDMI
Ethernet LAN (RJ-45) ports
8
Video ports quantity *
2
Connector(s)
RS-232
Features
Product color
Black
Housing material
Metal
Maximum resolution *
4096 x 2160 pixels
Full HD
Yes
Supported graphics resolutions
4096 x 2160, 1920 x 1080 (HD 1080)
Power LED
Yes
Supported video modes
1080p
Network
Ethernet LAN
Yes
Cable types supported
Cat5
Weight & dimensions
Dimensions (WxDxH)
10.3 x 17 x 1.73" (261.1 x 432.4 x 44 mm)
Weight
7.89 lbs (3.58 kg)
Packaging content
Cables included
AC
User guide
Yes
Packaging content
Mounting Kit
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Logistics data
Harmonized System (HS) code
85176990
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)