location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dynabook PA5297U-1GTC USB cable USB 3.2 Gen 1 (3.1 Gen 1) 59.1" (1.5 m) USB C Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dynabook Check ‘Dynabook’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba USB Type-C™ Cable
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA5297U-1GTC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528349245
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Dynabook’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dynabook: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70345
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Dynabook PA5297U-1GTC USB cable USB 3.2 Gen 1 (3.1 Gen 1) 59.1" (1.5 m) USB C Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 1.50m
  • - up to 5A
  • - USB3.1 Gen1
Long product name Dynabook PA5297U-1GTC USB cable USB 3.2 Gen 1 (3.1 Gen 1) 59.1" (1.5 m) USB C Black :
The short editorial description of Dynabook PA5297U-1GTC USB cable USB 3.2 Gen 1 (3.1 Gen 1) 59.1" (1.5 m) USB C Black

Toshiba USB Type-C™ Cable
More>>>
Short summary description Dynabook PA5297U-1GTC USB cable USB 3.2 Gen 1 (3.1 Gen 1) 59.1" (1.5 m) USB C Black:
This short summary of the Dynabook PA5297U-1GTC USB cable USB 3.2 Gen 1 (3.1 Gen 1) 59.1" (1.5 m) USB C Black data-sheet is auto-generated and uses the product title and the first six key specs.

Dynabook PA5297U-1GTC, 59.1" (1.5 m), USB C, USB 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Dynabook PA5297U-1GTC USB cable USB 3.2 Gen 1 (3.1 Gen 1) 59.1" (1.5 m) USB C Black:
This is an auto-generated long summary of Dynabook PA5297U-1GTC USB cable USB 3.2 Gen 1 (3.1 Gen 1) 59.1" (1.5 m) USB C Black based on the first three specs of the first five spec groups.

Dynabook PA5297U-1GTC. Cable length: 59.1" (1.5 m). Connector 1: USB C, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Product color: Black

Country Distributor
United Kingdom 2 distributor(s)