location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B098-048 console server RJ-45

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B098-048 48-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B098-048 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332218063 show
Category:
Device that provides access to the system console of a computing device via networking technologies. Most commonly, a console server provides a number of serial ports, which are then connected to the serial ports of other equipment, such as servers, routers or switches. The consoles of the connected devices can then be accessed by connecting to the console server over a serial link such as a modem, or over a network with terminal emulator software such as telnet or ssh, maintaining survivable connectivity that allows remote users to log in the various consoles without being physically nearby.
Console Servers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2024 16:37:40
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B098-048 console server RJ-45
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Manage routers, UPS systems and other serial-based equipment from anywhere 24/7
  • - Validated to meet FIPS 140-2 standards to ensure utmost protection of private data
  • - Dual Gigabit Ethernet ports for primary network connection and automatic failover
  • - Designed for standard Cat5e/6 patch cable when connecting to Cisco devices
Guarantee: 4-year limited
Long product name Tripp Lite B098-048 console server RJ-45 :
The short editorial description of Tripp Lite B098-048 console server RJ-45

48-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA
More>>>
Tripp Lite B098-048 console server RJ-45:
The official marketing text of Tripp Lite B098-048 console server RJ-45 as supplied by the manufacturer

Access All Your Serial and Network Devices from Anywhere in the World at Any Time
This USB console server provides secure in-band (primary network) and out-of-band (alternate channel) remote access to serial- and network-connected routers, network switches, firewalls, PBX systems, UPS systems, PDUs and other devices. It offers reliable network connectivity with dual Gigabit primary and failover Ethernet ports, dual SFP ports for fiber optic network connections, and dual power supplies. You can use it in a wide variety of applications, including wiring closets, branch offices, kiosks, point-of-sale and other remote sites where a quick identification and resolution of network issues is imperative. You’ll be able to manage a critical equipment outage quickly and remotely without making a costly and time-consuming physical visit to the site.

Simple and Flexible Accessibility
The 48 RJ45 console ports are configured to use standard Cat5e/6 patch cable when connecting to Cisco devices. They integrate with industry-standard directory servers using TACACS+, RADIUS, LDAP and Kerberos authentication. Provides 16 Gb of internal NAND flash memory, which can be used for log storage and file storage, and is expandable with an SD card.

Connect the Built-In V.92 Modem for Out-of-Band (OOB) Access
For OOB access, connect an RJ11 cable between the front-facing RJ11 port and a functioning landline port to allow the V.92 modem to dial out.

Router/Gateway
Each gateway can port forward to an unlimited number of locally networked hosts (computers, routers). This rack console also includes a built-in stateful firewall and embedded DHCP server to host a separate management LAN for critical traffic.

The Utmost in Security to Keep Your Sensitive Data Private
The B098-048 supports the following security features and standards: PCI DSS 3.2, FIPS 140-2, SSL and SSH, stateful firewall, OpenVPN and IPSec VPN support. The embedded FIPS 140-2 OpenSSL cryptographic module is validated to meet FIPS 140-2 standards and has received Certificate #2473.

PowerMan PDU and UPS Support
This USB console server uses PowerMan for PDU and RPC management and Network UPS Tools for UPS system monitoring and management. It provides support for a range of power products, so you can remotely manage power to your connected equipment.

USB Console
Two USB 3.0 console ports, supporting speeds up to 5Gbps, allow connection to newer devices with USB console ports, such as wide variety of PDUs and UPS systems with WEBCARDLX and LX Platform remote management cards.

Compact Design for Convenient Mounting
The heavy-duty steel housing comes with mounting brackets for 1U installation in an EIA-standard 19-inch rack. Its fanless form factor also allows desktop deployment on included rubber feet that help prevent the unit from sliding.

TAA-Compliant for GSA Schedule Purchases
The B098-048 is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Short summary description Tripp Lite B098-048 console server RJ-45:
This short summary of the Tripp Lite B098-048 console server RJ-45 data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B098-048, RJ-45, 10 x 1.75 x 17" (254 x 44.5 x 432 mm), 10 lbs (4.54 kg), AC, 5 - 50 °C, -30 - 60 °C

Long summary description Tripp Lite B098-048 console server RJ-45:
This is an auto-generated long summary of Tripp Lite B098-048 console server RJ-45 based on the first three specs of the first five spec groups.

Tripp Lite B098-048. Console port: RJ-45. Dimensions (WxDxH): 10 x 1.75 x 17" (254 x 44.5 x 432 mm), Weight: 10 lbs (4.54 kg). Power source type: AC. Flash memory: 12000 MB, Compatible memory cards: SD. Country of origin: United States, Master (outer) case width: 14.8" (375.9 mm), Master (outer) case length: 19.8" (502.9 mm)

Technical details
Rack mounting
Yes
Package height
3.3" (83.8 mm)
Package length
19.3" (49 cm)
Package width
16.1" (408.9 mm)
Product color
Black
Package weight
10.4 lbs (4.72 kg)
Package depth
19.3" (490.2 mm)
Master (outer) case GTIN (EAN/UPC)
10037332218060
Ports & interfaces
Console port
RJ-45
Serial ports quantity
48
USB 2.0 ports quantity
2
Ethernet LAN (RJ-45) ports
3
Weight & dimensions
Dimensions (WxDxH)
10 x 1.75 x 17" (254 x 44.5 x 432 mm)
Weight
10 lbs (4.54 kg)
Power
Power source type
AC
Operational conditions
Operating temperature (T-T)
5 - 50 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 90%
Memory
Flash memory
12000 MB
Card reader integrated
Yes
Compatible memory cards
SD
Logistics data
Country of origin
United States
Master (outer) case width
14.8" (375.9 mm)
Master (outer) case length
19.8" (502.9 mm)
Master (outer) case height
17.4" (442 mm)
Master (outer) case weight
44.5 lbs (20.2 kg)
Quantity per master (outer) case
4 pc(s)
Brand Image Article code product Stock Price from
Tripp Lite B097-048-INT console server RJ-45 Tripp Lite B097-048-INT console server RJ-45
(show image)
B097-048-INT B097-048-INT 48-Port Serial Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, CE, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B097-016-INT console server RJ-45 Tripp Lite B097-016-INT console server RJ-45
(show image)
B097-016-INT B097-016-INT 16-Port Serial Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, CE, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B098-016-V console server RJ-45 Tripp Lite B098-016-V console server RJ-45
(show image)
B098-016-V 16-Port Console Server, USB Ports (2) - 4G LTE, Dual GbE NIC, 16Gb Flash, SD Card, Wi-Fi, Desktop/1U Rack, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B098-016 console server RJ-45 Tripp Lite B098-016 console server RJ-45
(show image)
B098-016 B098-016 16-Port Console Server, USB Ports (2) - Dual GbE NIC, 16 Gb Flash, SD Card, Desktop/1U Rack, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B097-048 console server RJ-45 Tripp Lite B097-048 console server RJ-45
(show image)
B097-048 B097-048 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B097-016 console server RJ-45 Tripp Lite B097-016 console server RJ-45
(show image)
B097-016 16-Port Console Server, USB Ports (2) - Dual GbE NIC, 4 Gb Flash, Desktop/1U Rack, TAA 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B093-008-2E4U-V console server RS-232 Tripp Lite B093-008-2E4U-V console server RS-232
(show image)
B093-008-2E4U-V B093-008-2E4U-V 8-Port Console Server with 4G LTE Cellular Gateway, Dual GB NIC, 4Gb Flash and Dual SIM 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B093-008-2E4U-M console server Tripp Lite B093-008-2E4U-M console server
(show image)
B093-008-2E4U-M B093-008-2E4U-M 8-Port Console Server with Built-In Modem, Dual GbE NIC, 4Gb Flash and Dual SFP 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B093-008-2E4U console server Tripp Lite B093-008-2E4U console server
(show image)
B093-008-2E4U B093-008-2E4U 8-Port Console Server with Dual GbE NIC, 4Gb Flash and 4 USB Ports 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B093-004-2E4U console server Tripp Lite B093-004-2E4U console server
(show image)
B093-004-2E4U B093-004-2E4U 4-Port Console Server with Dual GB NIC, 4Gb Flash and 4 USB Ports 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)