location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite B090-A9F-X cable gender changer RJ45 DB9 Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B090-A9F-X Modular Serial Adapter Crossover Wiring (DB9 F to RJ45 F)
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B090-A9F-X show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332149893 show
Category:
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Gender Changers Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126957
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite B090-A9F-X cable gender changer RJ45 DB9 Beige
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DB9F - RJ45 Modular Serial Adapter
  • - Crossover Wiring for DB9 Serial Server Connections
  • - Access your servers via DB9 serial port
Guarantee: Lifetime limited
Long product name Tripp Lite B090-A9F-X cable gender changer RJ45 DB9 Beige :
The short editorial description of Tripp Lite B090-A9F-X cable gender changer RJ45 DB9 Beige

Modular Serial Adapter Crossover Wiring (DB9 F to RJ45 F)
More>>>
Tripp Lite B090-A9F-X cable gender changer RJ45 DB9 Beige:
The official marketing text of Tripp Lite B090-A9F-X cable gender changer RJ45 DB9 Beige as supplied by the manufacturer

Use B090-A9F-X to connect servers to B096-048 Console Server. Requires inexpensive Cat5/Cat6 Ethernet cables between adapter and console server RJ45 ports.

Short summary description Tripp Lite B090-A9F-X cable gender changer RJ45 DB9 Beige:
This short summary of the Tripp Lite B090-A9F-X cable gender changer RJ45 DB9 Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite B090-A9F-X, RJ45, DB9, Beige

Long summary description Tripp Lite B090-A9F-X cable gender changer RJ45 DB9 Beige:
This is an auto-generated long summary of Tripp Lite B090-A9F-X cable gender changer RJ45 DB9 Beige based on the first three specs of the first five spec groups.

Tripp Lite B090-A9F-X. Connector 1: RJ45, Connector 2: DB9. Product color: Beige

Ports & interfaces
Connector 1 *
RJ45
Connector 2 *
DB9
Connector 1 gender
Female
Connector 2 gender
Female
Performance
Product color *
Beige
Country of origin
China
Compatible products
Tripp Lite B096-016, B096-048
Sustainability
Sustainability certificates
RoHS
Packaging data
Package width
0.252" (6.4 mm)
Packaging data
Package depth
0.5" (12.7 mm)
Package height
0.252" (6.4 mm)
Package weight
0.705 oz (20 g)
Logistics data
Quantity per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332149890
Master (outer) case width
6.8" (172.7 mm)
Master (outer) case length
9" (228.6 mm)
Master (outer) case height
2" (50.8 mm)
Master (outer) case weight
8.11 oz (230 g)
Harmonized System (HS) code
8536.69.8000
Brand Image Article code product Stock Price from
Tripp Lite B090-A9M cable gender changer DB9 RJ45 Beige Tripp Lite B090-A9M cable gender changer DB9 RJ45 Beige
(show image)
B090-A9M B090-A9M Modular Serial Adapter (DB9 M to RJ45 F) 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite B090-A9F cable gender changer RJ45 DB9 Beige Tripp Lite B090-A9F cable gender changer RJ45 DB9 Beige
(show image)
B090-A9F B090-A9F Modular Serial Adapter Straight-Through Wiring (DB9 F to RJ45 F) 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
México 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)