location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 1000 G2 Intel® Core™ i5 i5-8500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB 1.26 TB HDD+SSD Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1000 G2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3DB52AV
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2023 20:23:05
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP EliteOne 1000 G2 Intel® Core™ i5 i5-8500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB 1.26 TB HDD+SSD Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i5-8500 (9MB Cache, 3GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch
  • - 8GB & 1000GB HDD, 256GB SSD
Long product name HP EliteOne 1000 G2 Intel® Core™ i5 i5-8500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB 1.26 TB HDD+SSD Windows 10 Pro Black :
The short editorial description of HP EliteOne 1000 G2 Intel® Core™ i5 i5-8500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB 1.26 TB HDD+SSD Windows 10 Pro Black

Intel Core i5-8500 (9MB Cache, 3GHz), 8GB, 1000GB HDD, 256GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS Touch, Intel UHD Graphics 630, LAN, Webcam, Windows 10 Pro 64-bit
More>>>
HP EliteOne 1000 G2 Intel® Core™ i5 i5-8500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB 1.26 TB HDD+SSD Windows 10 Pro Black:
The official marketing text of HP EliteOne 1000 G2 Intel® Core™ i5 i5-8500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB 1.26 TB HDD+SSD Windows 10 Pro Black as supplied by the manufacturer

The future of video conferencing, now at your desk
Meetings come to life on your choice of AiO displays that transform your workspace into a rich video conferencing solution with immersive video and audio engagement, capacitive touch controls, and a built-in pop-up privacy camera.

Short summary description HP EliteOne 1000 G2 Intel® Core™ i5 i5-8500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB 1.26 TB HDD+SSD Windows 10 Pro Black:
This short summary of the HP EliteOne 1000 G2 Intel® Core™ i5 i5-8500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB 1.26 TB HDD+SSD Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 1000 G2, 23.8", Full HD, Intel® Core™ i5, 8 GB, 1.26 TB, Windows 10 Pro

Long summary description HP EliteOne 1000 G2 Intel® Core™ i5 i5-8500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB 1.26 TB HDD+SSD Windows 10 Pro Black:
This is an auto-generated long summary of HP EliteOne 1000 G2 Intel® Core™ i5 i5-8500 23.8" 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB 1.26 TB HDD+SSD Windows 10 Pro Black based on the first three specs of the first five spec groups.

HP EliteOne 1000 G2. Product type: All-in-One PC. Display diagonal: 23.8", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat, Panel type: IPS. Processor family: Intel® Core™ i5, Processor frequency: 3 GHz. Internal memory: 8 GB. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. Built-in camera. Operating system installed: Windows 10 Pro. Product color: Black

Display
Display diagonal *
23.8"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Native aspect ratio
16:9
Panel type
IPS
Screen shape
Flat
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
8th gen Intel® Core™ i5
Processor model *
i5-8500
Processor cores
6
Processor threads
6
Processor boost frequency
4.1 GHz
Processor frequency *
3 GHz
Processor cache
9 MB
System bus rate
8 GT/s
Thermal Design Power (TDP)
65 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Bus type
DMI3
Processor codename
Coffee Lake
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Tjunction
100 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR4-SDRAM
Memory clock speeds supported by processor
2666 MHz
Memory bandwidth supported by processor (max)
41.6 GB/s
Memory
Internal memory *
8 GB
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Total HDDs capacity
1 TB
Number of HDDs installed
1
HDD capacity
1 TB
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card model *
Intel® UHD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.5
On-board graphics card ID
0x3E92
Audio
Built-in speaker(s) *
Yes
Camera
Built-in camera *
Yes
Total megapixels
2 MP
Camera signal format
1080p
Camera HD type
Full HD
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Bluetooth *
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
DisplayPorts quantity
2
Headphone outputs
1
Microphone in
No
Design
Product color *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Software
Operating system architecture
64-bit
Operating system installed *
Windows 10 Pro
Processor special features
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015C
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
129939
Pen
Pen included
No
Weight & dimensions
Width (with stand)
21.2" (539.5 mm)
Depth (with stand)
7.48" (190 mm)
Height (with stand)
16.5" (419.2 mm)
Weight (with stand)
18.3 lbs (8.28 kg)
Package width
25.9" (657 mm)
Package depth
9.76" (248 mm)
Package height
20.9" (531 mm)
Package weight
27.3 lbs (12.4 kg)
Other features
3D
No
Autonomy mode
No
Detachable display
No