location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DisplayPort To VGA Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort To VGA Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AS615AT-RFB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 19:54:48
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2023
Product end of life date
Bullet Points HP DisplayPort To VGA Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DisplayPort Male
  • - VGA Male
  • - Black
Guarantee: The HP DisplayPort to VGA Adapter has either a one-year limited warranty or the remainder of the warranty of the HP product in which it is installed. Technical support is available seven days a week, 24 hours a day, by phone, as well as online support forums. Certain restrictions and exclusions apply.
Long product name HP DisplayPort To VGA Adapter :
The short editorial description of HP DisplayPort To VGA Adapter

HP DisplayPort To VGA Adapter
More>>>
HP DisplayPort To VGA Adapter:
The official marketing text of HP DisplayPort To VGA Adapter as supplied by the manufacturer

Converts the DisplayPort connector on a HP Compaq Business Desktop computer to a VGA port.

Short summary description HP DisplayPort To VGA Adapter:
This short summary of the HP DisplayPort To VGA Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

HP DisplayPort To VGA Adapter, DisplayPort, VGA, Male, Male, Black, Male/Male

Long summary description HP DisplayPort To VGA Adapter:
This is an auto-generated long summary of HP DisplayPort To VGA Adapter based on the first three specs of the first five spec groups.

HP DisplayPort To VGA Adapter. Connector 1: DisplayPort, Connector 2: VGA, Connector 1 gender: Male. Weight: 2.12 oz (60 g). Quantity per pallet: 1120 pc(s), Quantity per master (outer) case: 7 pc(s). Weight (imperial): 0.1 lbs

Features
Connector 1 *
DisplayPort
Connector 2 *
VGA
Connector 1 gender *
Male
Connector 2 gender *
Male
Product color
Black
Connector gender
Male/Male
HP segment
Business
Weight & dimensions
Weight
2.12 oz (60 g)
Technical details
Number of layers per pallet
8 pc(s)
Number of cartons per pallet layer
20 pc(s)
Logistics data
Harmonized System (HS) code
84733080
Quantity per pallet
1120 pc(s)
Quantity per master (outer) case
7 pc(s)
Other features
Weight (imperial)
0.1 lbs
Dimensions (WxDxH)
200
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Disclaimer HP DisplayPort To VGA Adapter:
Disclaimer

Technical specification disclaimers