location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U325-000-IND wire connector USB Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 Coupler, SuperSpeed, 3.0/3.1, Industrial - USB-A F/F, Shielded, IP67, Dust Cap
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U325-000-IND show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332209542 show
Category:
Wires to connect two or more components.
Wire Connectors Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:46:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U325-000-IND wire connector USB Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Built to protect process control and other USB 3.0 applications in harsh environments
  • - IP68-rated to resist dust and endure immersion in 1.5 m of water up to 60 min.
  • - Supports USB 3.0 data transfer rates up to 5 Gbps—10x faster than USB 2.0
  • - Dispels EMI/RFI line noise that can destroy data and affect equipment performance
  • - Complies with Federal Trade Agreements Act standards for GSA Schedule purchases
Guarantee: Lifetime limited
Long product name Tripp Lite U325-000-IND wire connector USB Black :
The short editorial description of Tripp Lite U325-000-IND wire connector USB Black

USB 3.0 Coupler, SuperSpeed, 3.0/3.1, Industrial - USB-A F/F, Shielded, IP68, Dust Cap, TAA
More>>>
Tripp Lite U325-000-IND wire connector USB Black:
The official marketing text of Tripp Lite U325-000-IND wire connector USB Black as supplied by the manufacturer

Shielded USB 3.0 Coupler Recommended for Outdoor or Harsh Indoor Environments
This USB 3 coupler is ideal for connecting industrial-grade USB-A cables in outdoor applications and other areas where protection from harsh elements is essential, such as factories and warehouses. The industrial bulkhead adapter and two female USB-A connectors are designed to withstand dust, debris and moisture that could threaten your IT infrastructure. An included dust cap protects the connectors when they aren’t in use.

IP68 Rating Denotes Resistance to Dust and Water
The IP68 rating means the USB3 coupler is not only 100% protected against dust, but also able to endure immersion in 1.5 meterS of water for up to 60 minutes with no damage or decline in performance, making the coupler ideal for basement applications. For applications that require IP68 protection, use the coupler with a N206-SB01-IND surface-mount box and U325-Series USB 3.0 cables. If only IP44 protection against splashing water from all directions is required, pair the coupler with a N206-FP01-IND, N206-FP02-IND or N206-FP04-IND wall plate and the U325-Series cables.

Heavy Shielding Protects Your Network Data from Destructive Line Noise
The U325-000-IND’s shielded construction helps fight against EMI/RFI line noise that interferes with your signal and can distort or destroy data. Electromagnetic interference and radio frequency interference can be created by electric motors, power cables, welding equipment and other heavy machinery frequently found in industrial applications.

Supports USB 3.0 Speeds for a Faster, More Efficient Signal
This USB 3.0 coupler supports data transfer rates up to 5 Gbps—10 times faster than USB 2.0. Its bi-directional data interface allows data to flow both directions simultaneously, increasing theoretical bandwidth by 10 times for efficient power and little wait-time. The U325-000-IND is also backward compatible with previous USB generations.

TAA-Compliant for GSA Schedule Purchases
The U325-000-IND is compliant with the Federal Trade Agreements Act (TAA), which makes it eligible for GSA (General Services Administration) Schedule and other federal procurement contracts.

Lifetime Warranty
The U325-000-IND is backed by a lifetime warranty, ensuring reliability and performance.

Short summary description Tripp Lite U325-000-IND wire connector USB Black:
This short summary of the Tripp Lite U325-000-IND wire connector USB Black data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U325-000-IND, USB, Black, PVC, IP67, RoHS, 1.06 oz (30 g)

Long summary description Tripp Lite U325-000-IND wire connector USB Black:
This is an auto-generated long summary of Tripp Lite U325-000-IND wire connector USB Black based on the first three specs of the first five spec groups.

Tripp Lite U325-000-IND. Connector(s): USB, Product color: Black, Material: PVC. Weight: 1.06 oz (30 g). Quantity per pack: 1 pc(s). Package width: 5" (127 mm), Package depth: 8" (203.2 mm), Package height: 0.5" (12.7 mm). Country of origin: Taiwan, Master (outer) case width: 7.9" (200.7 mm), Master (outer) case length: 11" (279.4 mm)

Features
Connector(s) *
USB
Product color *
Black
Material
PVC
Connector shielding
Yes
International Protection (IP) code
IP67
Certification
RoHS
Weight & dimensions
Weight
1.06 oz (30 g)
Operational conditions
Operating temperature (T-T)
-20 - 80 °C
Storage temperature (T-T)
-20 - 80 °C
Technical details
Sustainability certificates
RoHS
Master (outer) case GTIN (EAN/UPC)
10037332209549
Technical details
Compliance certificates
RoHS
Packaging content
Quantity per pack *
1 pc(s)
Packaging data
Package width
5" (127 mm)
Package depth
8" (203.2 mm)
Package height
0.5" (12.7 mm)
Package weight
1.76 oz (50 g)
Package type
Polybag
Logistics data
Country of origin
Taiwan
Master (outer) case width
7.9" (200.7 mm)
Master (outer) case length
11" (279.4 mm)
Master (outer) case height
1" (25.4 mm)
Master (outer) case weight
15.9 oz (450 g)
Quantity per master (outer) case
10 pc(s)
Country Distributor
Nederland 5 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)