location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington K39120EU interface hub USB 2.0 480 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 2.0 4-Port Hub
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K39120EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252591492
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Oct 2023 14:01:21
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington K39120EU interface hub USB 2.0 480 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Expand your connectivity with four plug&play USB ports
  • - Hard wired USB cable so you can't forget it
  • - Compact and lightweight, ideal for travel
  • - Plug and play - no hook-up hassles - convenient and fast
  • - USB Bus port powers - eliminating AC adapter and tangled wires
Guarantee: 2 years
Long product name Kensington K39120EU interface hub USB 2.0 480 Mbit/s Black :
The short editorial description of Kensington K39120EU interface hub USB 2.0 480 Mbit/s Black

USB 2.0 4-Port Hub
More>>>
Kensington K39120EU interface hub USB 2.0 480 Mbit/s Black:
The official marketing text of Kensington K39120EU interface hub USB 2.0 480 Mbit/s Black as supplied by the manufacturer

The fastest way to turn one port into four. Slim, compact and lightweight. So when you're on the road, you get the job done.

Expand your connectivity with four plug&play USB ports
Hard wired USB cable so you can't forget it
Compact and lightweight, ideal for travel
Plug and play - no hook-up hassles - convenient and fast
USB Bus port powers - eliminating AC adapter and tangled wires

Short summary description Kensington K39120EU interface hub USB 2.0 480 Mbit/s Black:
This short summary of the Kensington K39120EU interface hub USB 2.0 480 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington K39120EU, USB 2.0, USB 2.0, 480 Mbit/s, Black, macOS 10.6 or above; Windows XP or above, 1 pc(s)

Long summary description Kensington K39120EU interface hub USB 2.0 480 Mbit/s Black:
This is an auto-generated long summary of Kensington K39120EU interface hub USB 2.0 480 Mbit/s Black based on the first three specs of the first five spec groups.

Kensington K39120EU. Host interface: USB 2.0, Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: Black. Compatible operating systems: macOS 10.6 or above; Windows XP or above. Quantity per pack: 1 pc(s)

4-port hub

Expand your device’s productivity capabilities by plugging your peripheral accessories into any of four available USB 2.0 ports.

Plug & play operation

Simply plug the expansion hub into your device and it’s automatically ready to go with no need for an additional power source or driver downloads.

Universal compatibility

The adapter is compatible with devices running Windows XP or above and macOS 10.6 or above

Ports & interfaces
Host interface *
USB 2.0
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
4
USB ports quantity
4
Ports quantity *
4
Features
Data transfer rate *
480 Mbit/s
Product color
Black
Features
USB Power Delivery
No
Plug and Play
Yes
System requirements
Compatible operating systems
macOS 10.6 or above; Windows XP or above
Packaging data
Quantity per pack
1 pc(s)
Logistics data
Harmonized System (HS) code
84719000
Country Distributor
Nederland 3 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 8 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
España 2 distributor(s)
Polska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)