location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR UTM50 hardware firewall 0.95 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTM50
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTM50 show
Show alternative article codes used in the online market place
Category:
By placing a firewall between your local network (LAN/WLAN) and the Internet, you can make it very hard for hackers to gain access to your local network. That is, if you have configured your firewall correctly. This can be especially important for businesses and people with sensitive information on their computer systems. A very neat function most hardware firewalls have is the ability to securely connect the local area network to other local area networks in different locations over the Internet, thus creating a Virtual Private Network (VPN). With VPN you can safely share network resources with remote offices or play games with your friends as if you were on the same LAN!
Hardware Firewalls Check ‘NETGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2024 15:27:36
The date of the most recent change of the data-sheet in Icecat's system
Long product name NETGEAR UTM50 hardware firewall 0.95 Gbit/s :
The short editorial description of NETGEAR UTM50 hardware firewall 0.95 Gbit/s

UTM50, 950 Mb/s, VPN 200 Mb/s, VLANs, 255, 1.2 Million, SMTP/POP3
More>>>
NETGEAR UTM50 hardware firewall 0.95 Gbit/s:
The official marketing text of NETGEAR UTM50 hardware firewall 0.95 Gbit/s as supplied by the manufacturer

Unified Gateway Security for Growing Businesses - Without Compromise
The ProSecure UTM series of all-in-one gateway security appliances combine best-of-breed enterprise-strength security technologies from Commtouch®, Mailshell™, and Sophos™ with patent-pending Stream Scanning Technology to protect businesses against today’s Web, email, and network threats. Malware hosted on Web pages, phishing attacks, spam, virus infected emails, hackers, denial-of-service attacks, and other threats are now all part of a regular repertoire of sophisticated blended attacks that bypass traditional firewalls with ease. Because comprehensive network security solutions require an abundance of processing power to examine network traffic in real time, existing all-in-one security solutions often use rudimentary security technologies that trade comprehensiveness for speed. True security must satisfy the requirements in both speed and coverage.

All-in-one Network Security - Redefined
ProSecure Unified Threat Management (UTM) Appliances combine performance with comprehensive security coverage. Patent-pending Stream Scanning Technology enables the ProSecure UTM to utilize virus and malware threat databases from ProSecure and Sophos™ that are over one million signatures in size - up to 400x more comprehensive than legacy all-in-one platforms at a speed that is up to 5x faster than conventional methods. This architecture, combined with best-of-breed hybrid in-the-cloud Web filter and anti-spam technologies along with proven firewall, IPS, and VPN functionality, form the ideal growing business gateway security solution.

Revolutionary Stream Scanning Platform
Given the high performance requirements of scanning latency sensitive Web traffic, incorporating enterprise-grade security software technologies onto traditional all-in-one platforms has been a very difficult task. Traditional batch-based scanning methods introduce large amounts of latency into network traffic and can slow Web browsing to a crawl. All-in-one solutions in the past have tried to overcome this by minimizing the malware signature set, scanning only a select few file types, or by avoiding Web scanning altogether. This exposes an entire vector of the network to malware-based attacks. The ProSecure UTM features patent-pending Stream Scanning Technology which analyses data streams as they enter the network. This significantly reduces latency and allows the use of an extensive malware signature library for scanning – thus offering an unprecedented combination of speed and coverage in an all-in-one solution.

Simple Setup, Ease of Management
The ProSecure UTM will easily replace any existing firewall or router. A simple 10-step setup wizard guides you through installation and the UTM will be up and running in minutes. Administration is performed through an intuitive Web-based interface. Set granular policies and alerts, check summary statistics and graphical reports, drill down to IP address-level data, and integrate log data with standard network management tools using SNMP. Malware and IPS signature, software, and firmware updates are all handled by the UTM - online and automatically.
For many administrators and IT personnel one of their biggest nightmares is the management of individual licenses or “seats.” Buying additional licenses when computers and personnel are added to the network is time-consuming and costly. The ProSecure UTM offers Web and email protection subscriptions with no “per-user” licensing..

Short summary description NETGEAR UTM50 hardware firewall 0.95 Gbit/s:
This short summary of the NETGEAR UTM50 hardware firewall 0.95 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

NETGEAR UTM50, 0.95 Gbit/s, 0.2 Gbit/s, HTML Body Keywords, File Extension, Subject Keywords, Password-protected Attachments, File Name, HTTP/HTTPS, SNMP v2c, HTTP, HTTPS, FTP, SMTP, IMAP, POP3, 1 MB

Long summary description NETGEAR UTM50 hardware firewall 0.95 Gbit/s:
This is an auto-generated long summary of NETGEAR UTM50 hardware firewall 0.95 Gbit/s based on the first three specs of the first five spec groups.

NETGEAR UTM50. Firewall throughput: 0.95 Gbit/s, VPN throughput: 0.2 Gbit/s. Content filtering: HTML Body Keywords, File Extension, Subject Keywords, Password-protected Attachments, File Name. Management protocols: HTTP/HTTPS, SNMP v2c, Supported network protocols: HTTP, HTTPS, FTP, SMTP, IMAP, POP3. Internal memory: 1 MB. Flash memory: 2000 MB

Data transmission
Firewall throughput *
0.95 Gbit/s
VPN throughput
0.2 Gbit/s
Network
VPN tunnels quantity
50
Number of VLANs
255
DHCP server
Yes
DHCP client
Yes
Security
Content filtering
HTML Body Keywords, File Extension, Subject Keywords, Password-protected Attachments, File Name
Protocols
Management protocols
HTTP/HTTPS, SNMP v2c
Supported network protocols
HTTP, HTTPS, FTP, SMTP, IMAP, POP3
Ports & interfaces
USB 2.0 ports quantity
1
Ethernet LAN (RJ-45) ports
6
Memory
Internal memory
1 MB
Storage
Flash memory
2000 MB
Logistics data
Harmonized System (HS) code
85176990
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Dimensions (WxDxH)
17.3 x 10.3 x 1.69" (440 x 261 x 43 mm)
Weight
6.39 lbs (2.9 kg)
Other features
Power requirements
100 - 240 V
Firewall throughput
950 Mbit/s
VPN throughput
200 Mbit/s
Brand Image Article code product Stock Price from
NETGEAR UTM9S hardware firewall 0.13 Gbit/s NETGEAR UTM9S hardware firewall 0.13 Gbit/s
(show image)
UTM9S-100EUS UTM9S 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)