location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Unold Mühle Drip coffee maker 1.35 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unold Check ‘Unold’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mühle
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28716
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4011689287169
Category:
Machine used to make coffee.
Coffee Makers Check ‘Unold’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unold: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28402
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 09:45:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Unold Mühle Drip coffee maker 1.35 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Drip coffee maker 1.35 L
  • - 10 cups
  • - 1000 W
  • - Black, Stainless steel
More>>>
Short summary description Unold Mühle Drip coffee maker 1.35 L:
This short summary of the Unold Mühle Drip coffee maker 1.35 L data-sheet is auto-generated and uses the product title and the first six key specs.

Unold Mühle, Drip coffee maker, 1.35 L, 1000 W, Black, Stainless steel

Long summary description Unold Mühle Drip coffee maker 1.35 L:
This is an auto-generated long summary of Unold Mühle Drip coffee maker 1.35 L based on the first three specs of the first five spec groups.

Unold Mühle. Product type: Drip coffee maker, Water tank capacity: 1.35 L, Capacity in cups: 10 cups. Display type: LCD. Power: 1000 W. Product color: Black, Stainless steel

Performance
Capacity in cups *
10 cups
Coffee beans capacity
8.47 oz (240 g)
Product type *
Drip coffee maker
Water tank capacity *
1.35 L
Ergonomics
Housing material
Plastic, Stainless steel
Display type
LCD
Water level indicator
Yes
Visible water level
Yes
Removable water tank
Yes
Product color *
Black, Stainless steel
Ergonomics
Cord length
47.2" (1.2 m)
Indication light
Yes
Power
Power *
1000 W
AC input frequency
50 Hz
Auto power off
Yes
Weight & dimensions
Weight
11 lbs (5 kg)
Other features
Dimensions (WxDxH)
12.6 x 11.2 x 15.7" (320 x 285.1 x 400 mm)
Type
Coffee
Brand Image Article code product Stock Price from
Unold Digital Semi-auto Drip coffee maker 1.2 L Unold Digital Semi-auto Drip coffee maker 1.2 L
(show image)
28465 Digital 0.00
(excl. VAT)
0 (incl. VAT)
Unold 28811 coffee maker Espresso machine 1.8 L Unold 28811 coffee maker Espresso machine 1.8 L
(show image)
28811 28811 0.00
(excl. VAT)
0 (incl. VAT)
Unold UNO 28815 Espresso machine 1.8 L Unold UNO 28815 Espresso machine 1.8 L
(show image)
28815 UNO 28815 0.00
(excl. VAT)
0 (incl. VAT)
Unold Onyx Semi-auto Drip coffee maker 1.5 L Unold Onyx Semi-auto Drip coffee maker 1.5 L
(show image)
28016 Onyx 0.00
(excl. VAT)
0 (incl. VAT)
Unold Kaffeeautomat Chrome Style Drip coffee maker 1.5 L Unold Kaffeeautomat Chrome Style Drip coffee maker 1.5 L
(show image)
28505 Kaffeeautomat Chrome Style 0.00
(excl. VAT)
0 (incl. VAT)
Unold 28225 coffee maker Semi-auto Drip coffee maker 1.5 L Unold 28225 coffee maker Semi-auto Drip coffee maker 1.5 L
(show image)
28225 28225 0.00
(excl. VAT)
0 (incl. VAT)