location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Unold 28811 coffee maker Espresso machine 1.8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Unold Check ‘Unold’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
28811
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28811
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4011689288111
Category:
Machine used to make coffee.
Coffee Makers Check ‘Unold’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Unold: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:01:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Unold 28811 coffee maker Espresso machine 1.8 L
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Espresso machine 1.8 L
  • - 1300 W
  • - Stainless steel, White
More>>>
Short summary description Unold 28811 coffee maker Espresso machine 1.8 L:
This short summary of the Unold 28811 coffee maker Espresso machine 1.8 L data-sheet is auto-generated and uses the product title and the first six key specs.

Unold 28811, Espresso machine, 1.8 L, 1300 W, Stainless steel, White

Long summary description Unold 28811 coffee maker Espresso machine 1.8 L:
This is an auto-generated long summary of Unold 28811 coffee maker Espresso machine 1.8 L based on the first three specs of the first five spec groups.

Unold 28811. Product type: Espresso machine, Water tank capacity: 1.8 L. Display type: LCD. Power: 1300 W. Product color: Stainless steel, White

Performance
Coffee beans capacity
5.29 oz (150 g)
Cup warmer
Yes
Product type *
Espresso machine
Water tank capacity *
1.8 L
Ergonomics
Display type
LCD
Visible water level
No
Removable water tank
Yes
Product color *
Stainless steel, White
Ergonomics
Removable drip tray
Yes
Power
Power *
1300 W
AC input frequency
50 Hz
Other features
Dimensions (WxDxH)
10.4 x 18.1 x 14.8" (265 x 460 x 375 mm)
Coffee temperature after brewing
80 °C
Type
Coffee
Aroma jug
Yes
Brand Image Article code product Stock Price from
Unold Digital Semi-auto Drip coffee maker 1.2 L Unold Digital Semi-auto Drip coffee maker 1.2 L
(show image)
28465 Digital 0.00
(excl. VAT)
0 (incl. VAT)
Unold Mühle Drip coffee maker 1.35 L Unold Mühle Drip coffee maker 1.35 L
(show image)
28716 Mühle 0.00
(excl. VAT)
0 (incl. VAT)
Unold UNO 28815 Espresso machine 1.8 L Unold UNO 28815 Espresso machine 1.8 L
(show image)
28815 UNO 28815 0.00
(excl. VAT)
0 (incl. VAT)