location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Value Thermal Receipt 203 x 203 DPI Wired Direct thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value Thermal Receipt
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4AK33AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545721479 show
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 222778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2024 01:38:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Value Thermal Receipt 203 x 203 DPI Wired Direct thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Direct thermal POS printer
  • - 203 x 203 DPI
  • - Connectivity technology: Wired
  • - Black
  • - 27.9 oz (790 g)
Guarantee: One (1) year limited warranty with advance exchange. Additional HP Care Pack Services options are available to extend warranty coverage.
Long product name HP Value Thermal Receipt 203 x 203 DPI Wired Direct thermal POS printer :
The short editorial description of HP Value Thermal Receipt 203 x 203 DPI Wired Direct thermal POS printer

Direct Thermal, 250 mm/sec, 203 DPI
More>>>
HP Value Thermal Receipt 203 x 203 DPI Wired Direct thermal POS printer:
The official marketing text of HP Value Thermal Receipt 203 x 203 DPI Wired Direct thermal POS printer as supplied by the manufacturer

Complete your retail solution with the HP Value Thermal Receipt Printer, a single-station thermal receipt printer built for solid and reliable retail performance.

Key Features and Benefits
- Print quickly with up to a 250 mm per second print speed and 8 MB of integrated Flash memory.
- Use the USB type A connection with your current and evolving platforms, or keep your reliable legacy systems in play
- with a DB9 serial connection.
- Place the compact printer where you need it with the assurance that the internal steel frame will withstand the
- everyday wear and tear of retail environments. Set up for top or front-facing printing, whichever best suits your
- solution.
- Rest easy that your IT investment is supported by a one-year standard limited warranty.

Short summary description HP Value Thermal Receipt 203 x 203 DPI Wired Direct thermal POS printer:
This short summary of the HP Value Thermal Receipt 203 x 203 DPI Wired Direct thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Value Thermal Receipt, Direct thermal, POS printer, 203 x 203 DPI, 250 mm/sec, Wired, Business

Long summary description HP Value Thermal Receipt 203 x 203 DPI Wired Direct thermal POS printer:
This is an auto-generated long summary of HP Value Thermal Receipt 203 x 203 DPI Wired Direct thermal POS printer based on the first three specs of the first five spec groups.

HP Value Thermal Receipt. Print technology: Direct thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Connectivity technology: Wired. HP segment: Business. Product color: Black. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz

Printing
Color
No
Maximum resolution
203 x 203 DPI
Print speed
250 mm/sec
Print technology *
Direct thermal
Type *
POS printer
Ports & interfaces
Connectivity technology *
Wired
Serial ports quantity
1
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
HP segment
Business
Design
Product color *
Black
Power
Power source type *
AC
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7
Linux operating systems supported
SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12
Weight & dimensions
Width
5.04" (128 mm)
Depth
5.28" (134 mm)
Height
5" (127 mm)
Weight
27.9 oz (790 g)
Country Distributor
United Kingdom 3 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Sverige 2 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
United States 1 distributor(s)