location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL KB216 keyboard Universal USB QWERTY Finnish, Swedish Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KB216
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
580-ADHC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063710058
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 262359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Oct 2024 11:06:38
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL KB216 keyboard Universal USB QWERTY Finnish, Swedish Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Universal
  • - USB Membrane
  • - QWERTY Finnish, Swedish
  • - Full-size (100%) Numeric keypad
  • - Windows keys
  • - Black
Long product name DELL KB216 keyboard Universal USB QWERTY Finnish, Swedish Black :
The short editorial description of DELL KB216 keyboard Universal USB QWERTY Finnish, Swedish Black

Multimedia keyboard - Swedish/Finnish (QWERTY) - Black
More>>>
DELL KB216 keyboard Universal USB QWERTY Finnish, Swedish Black:
The official marketing text of DELL KB216 keyboard Universal USB QWERTY Finnish, Swedish Black as supplied by the manufacturer

The Dell Wired Keyboard provides a convenient keyboard solution for everyday home or office computing uses. The keyboard's full layout with chiclet style keys allows for efficient, comfortable typing - excellent for everyday usage on virtually any task at hand.

This product is compatible with the following systems:
Chromebook 11 3180
Chromebook 11 3189
Chromebook 13 3380
Inspiron 15 5000 Series (5567)
Inspiron 17 5000 Series (5767)
Latitude 12 Rugged Extreme 7214
Latitude 14 Rugged 5414
Latitude 14 Rugged Extreme 7414
Latitude 3180
Latitude 3189
Latitude 3380
Latitude 3460
Latitude 3470
Latitude 3480
Latitude 3560
Latitude 3570
Latitude 3580
Latitude 5280
Latitude 5285 2-in-1
Latitude 5289 2-in-1
Latitude 5480
Latitude 5580
Latitude 7280
Latitude 7370
Latitude 7480
Latitude E5270
Latitude E5470
Latitude E5570
Latitude E7270
Latitude E7470
OptiPlex 7440 AIO
Precision 15 3000 Series (3510)
Precision 15 5000 Series (5510)
Precision 15 7000 Series (7510)
Precision 15 7000 Series (7520)
Precision 17 7000 Series (7710)
Precision 17 7000 Series (7720)
Precision 3520
Precision 5520

Short summary description DELL KB216 keyboard Universal USB QWERTY Finnish, Swedish Black:
This short summary of the DELL KB216 keyboard Universal USB QWERTY Finnish, Swedish Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL KB216, Full-size (100%), Wired, USB, Membrane, QWERTY, Black

Long summary description DELL KB216 keyboard Universal USB QWERTY Finnish, Swedish Black:
This is an auto-generated long summary of DELL KB216 keyboard Universal USB QWERTY Finnish, Swedish Black based on the first three specs of the first five spec groups.

DELL KB216. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Membrane, Keyboard layout: QWERTY, Recommended usage: Universal. Product color: Black

Keyboard
Recommended usage *
Universal
Connectivity technology *
Wired
Device interface *
USB
Keyboard key switch *
Membrane
Keyboard layout *
QWERTY
Keyboard language *
Finnish, Swedish
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Windows keys
Yes
Purpose
Universal
Design
Backlight *
No
Design
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Product color *
Black
Features
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
Logistics data
Harmonized System (HS) code
84716060
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 17:14:04
Uk has collected 2 expert reviews for DELL KB216 keyboard Universal USB QWERTY Finnish, Swedish Black and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Country Distributor
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer DELL KB216 keyboard Universal USB QWERTY Finnish, Swedish Black:
Disclaimer

Actual configuration might differ from illustration