location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7320 Intel® Core™ i7 512 GB 13" 16 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7320
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RN0N8
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184631904
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65733
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 09:14:46
The date of the most recent change of the data-sheet in Icecat's system
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 7320 Intel® Core™ i7 512 GB 13" 16 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Slate Tablet PC Black
  • - 13" 1920 x 1280 pixels WVA
  • - Intel® Core™ i7 i7-1180G7
  • - 512 GB SSD
  • - Single camera 8 MP Front camera 8 MP
  • - Wi-Fi 6 (802.11ax) Bluetooth Near Field Communication (NFC)
  • - Lithium Polymer (LiPo) 40 Wh
  • - Windows 10 Pro 64-bit
More>>>
Short summary description DELL Latitude 7320 Intel® Core™ i7 512 GB 13" 16 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This short summary of the DELL Latitude 7320 Intel® Core™ i7 512 GB 13" 16 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude 7320, 13", 1920 x 1280 pixels, 512 GB, 16 GB, Windows 10 Pro, Black

Long summary description DELL Latitude 7320 Intel® Core™ i7 512 GB 13" 16 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black:
This is an auto-generated long summary of DELL Latitude 7320 Intel® Core™ i7 512 GB 13" 16 GB Wi-Fi 6 (802.11ax) Windows 10 Pro Black based on the first three specs of the first five spec groups.

DELL Latitude 7320. Display diagonal: 13", Display resolution: 1920 x 1280 pixels. Internal storage capacity: 512 GB. Processor family: Intel® Core™ i7, Processor model: i7-1180G7. Internal memory: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 8 MP, Front camera. Top Wi-Fi standard: Wi-Fi 6 (802.11ax). Weight: 27.8 oz (789 g). Operating system installed: Windows 10 Pro. Product color: Black

Display
Display diagonal *
13"
Display resolution *
1920 x 1280 pixels
Panel type
WVA
Display brightness
500 cd/m²
Display glass type
Gorilla Glass
Pixel density
177 ppi
HD type
Full HD+
Native aspect ratio
3:2
Anti-reflective coating
Yes
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
11th gen Intel® Core™ i7
Processor model *
i7-1180G7
Processor cores
4
Processor boost frequency
4.6 GHz
Configurable TDP-down frequency
0.9 GHz
Memory
Internal memory *
16 GB
Internal memory type
LPDDR4x-SDRAM
Maximum internal memory
16 GB
Memory clock speed
4267 MHz
Storage
Internal storage capacity *
512 GB
Card reader integrated *
No
Storage media *
SSD
SSD interface
M.2, PCI Express
NVMe
Yes
Graphics
Graphics card family
Intel
Graphics card
Iris Xe Graphics
Audio
Number of built-in speakers
2
Number of microphones
2
Speaker power
2.5 W
Camera
Rear camera type *
Single camera
Rear camera resolution (numeric) *
8 MP
Rear camera resolution
1920 x 1080 pixels
Video capturing speed
30 fps
Front camera *
Yes
Front camera resolution (numeric)
8 MP
Network
Mobile network connection *
No
Bluetooth
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Wi-Fi data rate (max)
2400 Mbit/s
Near Field Communication (NFC)
Yes
Ports & interfaces
Thunderbolt technology
Yes
USB4 Gen 3×2 ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
SmartCard slot
Yes
Combo headphone/mic port
Yes
Design
Device type *
Tablet PC
Housing material
Aluminum
Form factor *
Slate
Product color *
Black
Performance
Assisted GPS (A-GPS) *
No
Accelerometer
Yes
Performance
Ambient light sensor
Yes
Gyroscope
Yes
Proximity sensor
Yes
Electronic compass
Yes
Magnetometer
Yes
Position location *
No
Security
Fingerprint reader
Yes
Password protection
Yes
Face recognition
Yes
Cable lock slot
Yes
Software
Platform *
Windows
Operating system architecture
64-bit
Windows 11 free upgrade
Yes
Operating system installed *
Windows 10 Pro
Trial software
Microsoft Office License Included 30 day
Operating system language
Multilingual
Processor special features
Intel® Evo™ Platform Verified
Yes
Idle States
Yes
Intel Software Guard Extensions (Intel SGX)
No
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® vPro™ Platform Eligibility
Yes
Battery
Battery included
Yes
Battery technology *
Lithium Polymer (LiPo)
Battery capacity
40 Wh
Number of battery cells
2
Battery voltage
8.9 V
Battery recharge time
4 h
Power
AC adapter power
65 W
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 - 60 Hz
Weight & dimensions
Width
11.4" (288.4 mm)
Depth
8.19" (207.9 mm)
Height
0.332" (8.44 mm)
Weight
27.8 oz (789 g)
Packaging content
Keyboard included
Yes
AC adapter included
Yes
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-598.4 - 120000" (-15.2 - 3048 m)
Non-operating altitude
-598.4 - 420000" (-15.2 - 10668 m)
Other features
Keyboard backlit
Yes
Keyboard language
Nordic