location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com DP2VGA2 video cable adapter 8.86" (0.225 m) DisplayPort VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - DisplayPort Certified - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - Latching DP Connector
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP2VGA2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030836883 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 323791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:04
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com DP2VGA2 video cable adapter 8.86" (0.225 m) DisplayPort VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - DISPLAYPORT TO VGA ADAPTER: DisplayPort 1.2 (HBR2) adapter connects a VGA display/projector supporting 2048x1280, 1920x1200 & 1080p at 60Hz; EDID & DDC pass-through ensure compatibility between source & display / 9" (22.5cm) cable / DisplayPort Certified
  • - COMPATIBILITY: Active digital to analog converter supports DP or DP++ source w/ standard DP connector incl workstations, desktops (AMD/Nvidia), laptops, small form factor computers & docking stations
  • - CONNECT TO A PRIMARY OR SECONDARY DISPLAY: Connect a VGA monitor or projector, or add a second display to your workstation using this DP to VGA display adapter; Compact design makes it easy to travel to and from office or home
  • - LATCHING DISPLAYPORT & SCREW LOCKING VGA: Video adapter has latching DP connector to ensure a solid host connection / Supports VGA screw locking cable to prevent cable from coming loose or accidental disconnection / Tested w/ VGA cables up to 25ft
  • - EASY TO USE: With no software or drivers required, the DP to VGA adapter dongle works with any OS including Windows, Ubuntu and macOS; DisplayPort male to VGA female
Guarantee: 3 Years
Long product name StarTech.com DP2VGA2 video cable adapter 8.86" (0.225 m) DisplayPort VGA (D-Sub) Black :
The short editorial description of StarTech.com DP2VGA2 video cable adapter 8.86" (0.225 m) DisplayPort VGA (D-Sub) Black

StarTech.com DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - DisplayPort Certified - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - Latching DP Connector (DP2VGA2)
More>>>
StarTech.com DP2VGA2 video cable adapter 8.86" (0.225 m) DisplayPort VGA (D-Sub) Black:
The official marketing text of StarTech.com DP2VGA2 video cable adapter 8.86" (0.225 m) DisplayPort VGA (D-Sub) Black as supplied by the manufacturer

Connect a VGA monitor to a DisplayPort-equipped PCThis DisplayPort to VGA adapter lets you connect your DP computer to a VGA monitor or projector. The adapter works with DisplayPort computers like your HP Elitebook Revolve 810 G3.Easily connect your DisplayPort computer to a VGA displayThe DP to VGA adapter lets you connect your DisplayPort laptop or desktop computer to a VGA display. The adapter supports plug-and-play connectivity ensuring a hassle-free setup.Works with legacy VGA monitorsThe DisplayPort adapter makes your DP computer fully compatible with existing VGA monitors or projectors in your home or around your office. The VGA connector features nuts that mate with the screws on standard VGA cables, to ensure your video cable won’t get disconnected.Designed for maximum portabilityThe DisplayPort to VGA converter maximizes portability with a compact, lightweight design, making it the perfect travel accessory to carry with your DisplayPort laptop, fitting easily into your laptop bag or carrying case. This ultra-portable design makes this adapter perfect for BYOD (Bring Your Own Device) applications at the office.Crystal-clear picture qualityWith support for video resolutions up to 1920x1200 or 1080p, you’ll be surprised at the picture quality the adapter provides, even when connected to a legacy VGA monitor, projector or television. The adapter harnesses the video capabilities built into your DP connection to deliver every detail in stunning high-definition.The DP2VGA2 is backed by a 3-year StarTech.com warranty and free lifetime technical support.The StarTech.com Advantage

Short summary description StarTech.com DP2VGA2 video cable adapter 8.86" (0.225 m) DisplayPort VGA (D-Sub) Black:
This short summary of the StarTech.com DP2VGA2 video cable adapter 8.86" (0.225 m) DisplayPort VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com DP2VGA2, 8.86" (0.225 m), DisplayPort, VGA (D-Sub), Male, Female, Straight

Long summary description StarTech.com DP2VGA2 video cable adapter 8.86" (0.225 m) DisplayPort VGA (D-Sub) Black:
This is an auto-generated long summary of StarTech.com DP2VGA2 video cable adapter 8.86" (0.225 m) DisplayPort VGA (D-Sub) Black based on the first three specs of the first five spec groups.

StarTech.com DP2VGA2. Cable length: 8.86" (0.225 m), Connector 1: DisplayPort, Connector 2: VGA (D-Sub). Sustainability certificates: CE, RoHS. Weight: 1.52 oz (43 g), Width: 1.25" (31.8 mm), Depth: 11" (279 mm). Package width: 7.87" (200 mm), Package depth: 8.66" (220 mm), Package height: 0.827" (21 mm). Master (outer) case width: 13" (330 mm), Master (outer) case length: 20.3" (515 mm), Master (outer) case height: 8.43" (214 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
8.86" (0.225 m)
Connector 1 *
DisplayPort
Connector 2 *
VGA (D-Sub)
Connector 1 gender *
Male
Connector 2 gender *
Female
Maximum resolution
2048 x 1280 pixels
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2048 x 1280
Supported video modes
1080p
Maximum refresh rate
60 Hz
Product color
Black
Converter type
Active video converter
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-10 - 80 °C
Operating relative humidity (H-H)
10 - 85%
Sustainability
Sustainability certificates
CE, RoHS
Weight & dimensions
Weight
1.52 oz (43 g)
Width
1.25" (31.8 mm)
Depth
11" (279 mm)
Height
0.748" (19 mm)
Packaging data
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
0.827" (21 mm)
Package weight
1.83 oz (52 g)
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
13" (330 mm)
Master (outer) case length
20.3" (515 mm)
Master (outer) case height
8.43" (214 mm)
Quantity per master (outer) case
140 pc(s)
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
México 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)