location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com MDP2DVIMM3W video cable adapter 35.4" (0.9 m) mini DisplayPort DVI-D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 ft Mini DisplayPort to DVI Adapter Converter Cable – Mini DP to DVI 1920x1200 - White
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MDP2DVIMM3W show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030851824 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 14:35:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com MDP2DVIMM3W video cable adapter 35.4" (0.9 m) mini DisplayPort DVI-D White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 35.4" (0.9 m)
  • - mini DisplayPort Straight Male
  • - DVI-D Straight Male
  • - 1920 x 1200 pixels
  • - White
  • - 1 pc(s)
Guarantee: 3 Years
Long product name StarTech.com MDP2DVIMM3W video cable adapter 35.4" (0.9 m) mini DisplayPort DVI-D White :
The short editorial description of StarTech.com MDP2DVIMM3W video cable adapter 35.4" (0.9 m) mini DisplayPort DVI-D White

StarTech.com 3 ft Mini DisplayPort to DVI Adapter Cable - Mini DP to DVI Video Converter - MDP to DVI Cable for Mac / PC 1920x1200 - White
More>>>
StarTech.com MDP2DVIMM3W video cable adapter 35.4" (0.9 m) mini DisplayPort DVI-D White:
The official marketing text of StarTech.com MDP2DVIMM3W video cable adapter 35.4" (0.9 m) mini DisplayPort DVI-D White as supplied by the manufacturer

Connect a DVI display to a Mini DisplayPort-equipped PC or MAC over a short 3 foot distance, with a tidy installation – White

The MDP2DVIMM3W Mini DisplayPort to DVI Adapter Cable lets you directly connect your Mini DP video source (such as any of your MacBook or Microsoft Surface Pro devices with mDP) to a DVI monitor, projector, eliminating the expense of having to upgrade to a Mini DisplayPort-capable monitor.

The adapter cable is 3 feet (1 m) in length, and features male-to-male connectors, allowing you to connect your Mini DisplayPort source directly to a DVI display with no additional cabling required.

Compatible with Intel Thunderbolt, when connected directly to a supporting DisplayPort over Thunderbolt I/O port, the adapter supports resolutions up to 1920x1200 (WUXGA).

MDP2DVIMM3W is a passive adapter that requires a dual-mode DisplayPort port (DisplayPort++), meaning that DVI and HDMI signals can also be passed through the port.

Backed by a StarTech.com 3-year warranty and free lifetime technical support.

The StarTech.com Advantage

- Connect a Mini DisplayPort source directly to a DVI monitor or projector, with a single male-male cable

Short summary description StarTech.com MDP2DVIMM3W video cable adapter 35.4" (0.9 m) mini DisplayPort DVI-D White:
This short summary of the StarTech.com MDP2DVIMM3W video cable adapter 35.4" (0.9 m) mini DisplayPort DVI-D White data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com MDP2DVIMM3W, 35.4" (0.9 m), mini DisplayPort, DVI-D, Male, Male, Straight

Long summary description StarTech.com MDP2DVIMM3W video cable adapter 35.4" (0.9 m) mini DisplayPort DVI-D White:
This is an auto-generated long summary of StarTech.com MDP2DVIMM3W video cable adapter 35.4" (0.9 m) mini DisplayPort DVI-D White based on the first three specs of the first five spec groups.

StarTech.com MDP2DVIMM3W. Cable length: 35.4" (0.9 m), Connector 1: mini DisplayPort, Connector 2: DVI-D. Sustainability certificates: RoHS. Weight: 2.51 oz (71.2 g), Width: 1.57" (40 mm), Depth: 36" (914 mm). Quantity per pack: 1 pc(s), Package width: 7.87" (200 mm), Package depth: 8.66" (220 mm)

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Cable length *
35.4" (0.9 m)
Connector 1 *
mini DisplayPort
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
DisplayPort version
1.2
Dual Link DVI
No
Maximum resolution
1920 x 1200 pixels
Supported video modes
1080p
Product color
White
Chipset
NXP - 3361
Plug and Play
Yes
Converter type
Passive video converter
Certification
CE, FCC, REACH
Operational conditions
Operating temperature (T-T)
0 - 60 °C
Operational conditions
Storage temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
40 - 85%
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Weight
2.51 oz (71.2 g)
Width
1.57" (40 mm)
Depth
36" (914 mm)
Height
0.591" (15 mm)
Packaging data
Quantity per pack
1 pc(s)
Package width
7.87" (200 mm)
Package depth
8.66" (220 mm)
Package height
0.787" (20 mm)
Package weight
3.03 oz (86 g)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
StarTech.com MDP2DVIMM6W video cable adapter 70.9" (1.8 m) mini DisplayPort DVI-D White StarTech.com MDP2DVIMM6W video cable adapter 70.9" (1.8 m) mini DisplayPort DVI-D White
(show image)
MDP2DVIMM6W 6 ft Mini DisplayPort to DVI Adapter Converter Cable – Mini DP to DVI 1920x1200 - White 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MDP2DVIMM10B video cable adapter 118.1" (3 m) mini DisplayPort DVI-D Black StarTech.com MDP2DVIMM10B video cable adapter 118.1" (3 m) mini DisplayPort DVI-D Black
(show image)
MDP2DVIMM10B 10ft (3m) Mini DisplayPort to DVI Cable - Mini DP to DVI Adapter Cable - 1080p Video - Passive mDP 1.2 to DVI-D Single Link - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MDP2DVIMM6B video cable adapter 70.9" (1.8 m) mini DisplayPort DVI-D Black StarTech.com MDP2DVIMM6B video cable adapter 70.9" (1.8 m) mini DisplayPort DVI-D Black
(show image)
MDP2DVIMM6B 6ft (1.8m) Mini DisplayPort to DVI Cable - Mini DP to DVI Adapter Cable - 1080p Video - Passive mDP 1.2 to DVI-D Single Link - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com MDP2DVIMM3B video cable adapter 35.4" (0.9 m) mini DisplayPort DVI-D Black StarTech.com MDP2DVIMM3B video cable adapter 35.4" (0.9 m) mini DisplayPort DVI-D Black
(show image)
MDP2DVIMM3B 3ft (0.9m) Mini DisplayPort to DVI Cable - Mini DP to DVI Adapter Cable - 1080p Video - Passive mDP 1.2 to DVI-D Single Link - mDP or Thunderbolt 1/2 Mac/PC to DVI Monitor 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DP2VGA2 video cable adapter 8.86" (0.225 m) DisplayPort VGA (D-Sub) Black StarTech.com DP2VGA2 video cable adapter 8.86" (0.225 m) DisplayPort VGA (D-Sub) Black
(show image)
DP2VGA2 DisplayPort to VGA Adapter - Active DP to VGA Converter - 1080p Video - DisplayPort Certified - DP/DP++ Source to VGA Monitor Cable Adapter Dongle - Latching DP Connector 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DP2DVI2 video cable adapter 5.98" (0.152 m) DisplayPort DVI-I Black StarTech.com DP2DVI2 video cable adapter 5.98" (0.152 m) DisplayPort DVI-I Black
(show image)
DP2DVI2 DisplayPort to DVI Adapter - DisplayPort to DVI-D Adapter Video Converter 1080p - DP 1.2 to DVI Monitor/Display Cable Adapter Dongle - DP to DVI Adapter - Latching DP Connector 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DP2DVIMM6 video cable adapter 70.9" (1.8 m) DisplayPort DVI-D Black StarTech.com DP2DVIMM6 video cable adapter 70.9" (1.8 m) DisplayPort DVI-D Black
(show image)
DP2DVIMM6 6ft (1.8m) DisplayPort to DVI Cable, DisplayPort to DVI Adapter Cable, Passive DP to DVI-D Video Converter, 1080p - Replaced by DP2DVI2MM6 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DP2DVIMM10 video cable adapter 118.1" (3 m) DisplayPort DVI-D Black StarTech.com DP2DVIMM10 video cable adapter 118.1" (3 m) DisplayPort DVI-D Black
(show image)
DP2DVIMM10 10ft (3m) DisplayPort to DVI Cable - DisplayPort to DVI Adapter Cable 1080p Video - DisplayPort to DVI-D Cable Single Link - DP to DVI Monitor Cable - DP 1.2 to DVI Converter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com DP2HDMI video cable adapter 9.45" (0.24 m) HDMI Type A (Standard) DisplayPort Black StarTech.com DP2HDMI video cable adapter 9.45" (0.24 m) HDMI Type A (Standard) DisplayPort Black
(show image)
DP2HDMI DisplayPort to HDMI Adapter - DP to HDMI Adapter/Video Converter - 1080p - VESA Certified - DP to HDMI Monitor/Display/Projector Adapter Dongle - Passive - Latching DP Connector 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
United Kingdom 7 distributor(s)
Deutschland 2 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
México 1 distributor(s)