location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS -3140MFP Laser A4 1200 x 1200 DPI 42 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
FS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-3140MFP
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102LX3NL0
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Feb 2023 15:32:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points KYOCERA FS -3140MFP Laser A4 1200 x 1200 DPI 42 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business Laser
  • - 1200 x 1200 DPI
  • - A4 42 ppm
  • - Color copying Color scanning
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 256 MB
  • - 56.2 lbs (25.5 kg)
More>>>
Short summary description KYOCERA FS -3140MFP Laser A4 1200 x 1200 DPI 42 ppm:
This short summary of the KYOCERA FS -3140MFP Laser A4 1200 x 1200 DPI 42 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS -3140MFP, Laser, 1200 x 1200 DPI, Color copying, A4, Direct printing, Black, White

Long summary description KYOCERA FS -3140MFP Laser A4 1200 x 1200 DPI 42 ppm:
This is an auto-generated long summary of KYOCERA FS -3140MFP Laser A4 1200 x 1200 DPI 42 ppm based on the first three specs of the first five spec groups.

KYOCERA FS -3140MFP. Print technology: Laser, Maximum resolution: 1200 x 1200 DPI. Copying: Color copying. Scanning: Color scanning. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Printing
Resolution color
1200 x 1200 DPI
Print technology *
Laser
Printing *
No
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
42 ppm
Warm-up time
22 s
Time to first page (black, normal)
7 s
Copying
Copying *
Color copying
Copier resize
25 - 400%
Scanning
Scanning *
Color scanning
Fax
Faxing *
No
Features
Maximum duty cycle *
200000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
2.100 sheets
Total output capacity *
500 sheets
Maximum input capacity
600 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
High resolution paper, Photo paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
USB port
Yes
Ports & interfaces
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP, IPX/SPX, AppleTalk, NetBEUI
Performance
Card reader integrated
No
Internal memory *
256 MB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Power
Power consumption (average operating)
400 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
19.4" (494 mm)
Depth
19.6" (497 mm)
Height
21.5" (546 mm)
Weight
56.2 lbs (25.5 kg)
Other features
Networking features
Fast Ethernet
Maximum internal memory
0.768 GB
Compatible operating systems
Windows 7/2000/XP/2003/Vista/2008 Mac OS 10.x Sun OS4.1.x; Solaris 2.x
Emulations
PCL6, KPDL3, XPS, PDF
All-in-one functions
Copy, Scan
Color all-in-one functions
Copy, Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:37:05
Uk has collected 1 expert review for KYOCERA FS -3140MFP Laser A4 1200 x 1200 DPI 42 ppm and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2011-08-01 21:37:05
Kyocera Mita takes its office print technology from simple personal laser printers all the way up to full departmental, multifunction print stations. The FS-3140MFP sits nearer to the top than the bottom, as a workgroup device designed to print, copy, sca...
80%