KYOCERA logo

KYOCERA PF-310 Sheet Feeder 500 sheets

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107382
Info modified on:
04 Apr 2019, 08:43:11
Long product name KYOCERA PF-310 Sheet Feeder 500 sheets:

PF-310 Sheet Feeder for FS-2000D, FS-3900DN, FS-4000DN

Short summary description KYOCERA PF-310 Sheet Feeder 500 sheets:

KYOCERA PF-310 Sheet Feeder, 500 sheets, 60/120, Letter, Legal, Folio, Officio2, 13.2 lbs (6 kg), 20.9 x 19.7 x 9.84" (530 x 500 x 250 mm), A4,A5,B5 Custom (140 x 210mm) - (216 x 356mm)

Long summary description KYOCERA PF-310 Sheet Feeder 500 sheets:

KYOCERA PF-310 Sheet Feeder. Maximum capacity: 500 sheets, Supported media weight(s): 60/120. Media types supported: Letter, Legal, Folio, Officio2. Package weight: 13.2 lbs (6 kg), Package dimensions (WxDxH): 20.9 x 19.7 x 9.84" (530 x 500 x 250 mm). Standard media sizes: A4,A5,B5 Custom (140 x 210mm) - (216 x 356mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.