location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8GB DDR4-2666 DIMM memory module 1 x 8 GB 2666 MHz

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB DDR4-2666 DIMM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3TK87AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545078399 show
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 322295
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jun 2024 12:22:10
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
QuickSpecs (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Guarantee: One year limited hardware warranty
Long product name HP 8GB DDR4-2666 DIMM memory module 1 x 8 GB 2666 MHz :
The short editorial description of HP 8GB DDR4-2666 DIMM memory module 1 x 8 GB 2666 MHz

8GB DDR4-2666 DIMM
More>>>
HP 8GB DDR4-2666 DIMM memory module 1 x 8 GB 2666 MHz:
The official marketing text of HP 8GB DDR4-2666 DIMM memory module 1 x 8 GB 2666 MHz as supplied by the manufacturer

Boost the capabilities of your HP Business Desktop PC and improve system performance and application responsiveness with low-power, high-speed DDR4 memory from HP.

Features

Flexible, fast scalability
- Improve start-up times with fewer delays during routine operations, run more programs simultaneously, and easily toggle between them with super-fast, power-efficient memory that you can scale to meet your exact requirements.

HP-tested
- Ensure that all of your memory characteristics match by upgrading with HP-branded memory that’s been tested for seamless system-level integration with HP PCs.

Supported by HP
- Protect your investment with the same world-class HP limited warranty you get for your PC.

Short summary description HP 8GB DDR4-2666 DIMM memory module 1 x 8 GB 2666 MHz:
This short summary of the HP 8GB DDR4-2666 DIMM memory module 1 x 8 GB 2666 MHz data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8GB DDR4-2666 DIMM, 8 GB, 1 x 8 GB, DDR4, 2666 MHz, 288-pin DIMM

Long summary description HP 8GB DDR4-2666 DIMM memory module 1 x 8 GB 2666 MHz:
This is an auto-generated long summary of HP 8GB DDR4-2666 DIMM memory module 1 x 8 GB 2666 MHz based on the first three specs of the first five spec groups.

HP 8GB DDR4-2666 DIMM. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM

Features
Internal memory *
8 GB
Memory layout (modules x size) *
1 x 8 GB
Internal memory type *
DDR4
Memory clock speed *
2666 MHz
Component for *
PC/server
Memory form factor *
288-pin DIMM
Features
Compatible products
HP 280 G3 Small Form Factor, HP 280 G4 MT / 290 G2 Microtower, HP ProDesk 400 G5 Small Form Factor, HP ProDesk 400 G5 Microtower, HP ProDesk 600 G4 Microtower, HP ProDesk 600 G4 Small Form Factor, HP EliteDesk 705 G4 Microtower, HP EliteDesk 705 G4 mall Form Factor, HP EliteDesk 800 G4 Microtower, HP EliteDesk 800 G4 Small Form Factor
HP segment
Business
Weight & dimensions
Width
5.25" (133.3 mm)
Depth
1.21" (30.7 mm)
Height
0.122" (3.1 mm)
Weight
0.521 oz (14.8 g)
Logistics data
Harmonized System (HS) code
84733020
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)