location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Chromebook 14A G5 AMD A4 A4-9120C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14A G5
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7YF79UT
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905898695 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8229
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP Chromebook 14A G5 AMD A4 A4-9120C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Chrome OS
  • - AMD A4 A4-9120C (1MB Cache, 1.6GHz)
  • - 35.6 cm (14") Full HD 1920 x 1080 IPS
  • - 8GB (1866MHz) DDR4-SDRAM & 32GB eMMC
Guarantee: 1 year standard parts and labor limited warranty (1-1-0), depending on country (upgrades available). 1 year limited warranty on primary battery.
Long product name HP Chromebook 14A G5 AMD A4 A4-9120C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray :
The short editorial description of HP Chromebook 14A G5 AMD A4 A4-9120C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray

AMD A4 A4-9120C (1MB Cache, 1.6GHz), 8GB DDR4-SDRAM, 32GB eMMC, 35.6 cm (14") Full HD 1920 x 1080 IPS, AMD Radeon R4, WLAN, Bluetooth, Webcam, Chrome OS
More>>>
HP Chromebook 14A G5 AMD A4 A4-9120C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:
The official marketing text of HP Chromebook 14A G5 AMD A4 A4-9120C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray as supplied by the manufacturer

The Chromebook™ built for the enterprise, educators, and higher education
Master productivity with the HP Chromebook 14A G5, a 14" diagonal Chromebook™ with the manageable, secure, and intuitive Chrome OS™. The durable design is driven by the latest AMD processors[1], has future-ready, universal USB-C™ compatibility, and a choice of HD or FHD IPS panel.

Short summary description HP Chromebook 14A G5 AMD A4 A4-9120C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:
This short summary of the HP Chromebook 14A G5 AMD A4 A4-9120C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray data-sheet is auto-generated and uses the product title and the first six key specs.

HP Chromebook 14A G5, AMD A4, 1.6 GHz, 14", 1920 x 1080 pixels, 8 GB, 32 GB

Long summary description HP Chromebook 14A G5 AMD A4 A4-9120C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:
This is an auto-generated long summary of HP Chromebook 14A G5 AMD A4 A4-9120C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray based on the first three specs of the first five spec groups.

HP Chromebook 14A G5. Product type: Chromebook, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9120C, Processor frequency: 1.6 GHz. Display diagonal: 14", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. Operating system installed: ChromeOS. Product color: Gray

Speed through your day

Launch more apps, quickly browse the web, and manage battery power with the latest AMD processors[1], 4 GB memory, and up to 64 GB eMMC storage[2]. Connect in large spaces with 2x2 802.11ac[3] and MIMO[4] wireless. Charge your device and add accessories with USB-C™.

Durable with a modern aesthetic

Deploy a sleek Chromebook™ that’s just <19mm thin[5] and still stands up to daily wear and tear with a durable 180° hinge. It also undergoes MIL-STD 810G[6] and IP 41[7] testing.

Built-in interactivity

Collaborate across the room and the world with an optional FHD IPS touchscreen[2], 180° hinge that lies completely flat, wide-angle HD webcam, dual mic, and access to Google Meetings[8]. See clearly in dark rooms with the optional backlit keyboard.[2]

Universal connectivity and charging with USB-C™

Use the USB-C™ port to access and charge your USB-C™ accessories from your Chromebook™ or charge your Chromebook™ from any USB-C™ adapter.

Simplify deployments

Get a low-maintenance experience with the automatic software updates and virus protection of the Chrome OS™. [8]

Never slow down

Search, stream, and collaborate through the school day and beyond with a long battery life. Recharge with HP Fast Charge Technology, which gives you 90% battery life in just 90 minutes. [9]

Enhanced design elements

Help prevent degradation, water intrusion, and tampering with a keyboard that resists picks, minor spills, and key removal. Choose an optional backlit keyboard for easy navigation in dark settings. [2]

Redefine the digital classroom

Take control of the classroom, manage class PCs, and collaborate with students with the intuitive toolset of HP Classroom Manager. [10]

Complete your solution

Add an extra layer of functional, all-day protection with the optional HP Always-On Case that wraps around your Chromebook™ and zips flat. [2]

Apps and content

Get access to thousands of innovative enterprise and educational Android™ apps that are instantly shareable and easily manageable through the Google Play™ Store. [11]

Get help when you need it

Rely on support you can trust with HP’s world-class limited warranty.

Design
Product type *
Chromebook
Product color *
Gray
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
14"
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
220 cd/m²
Display diagonal (metric)
14" (35.6 cm)
Dual-screen
No
RGB color space
sRGB
Color gamut
100%
sRGB coverage (typical)
67%
Processor
Processor manufacturer *
AMD
Processor family *
AMD A4
Processor model *
A4-9120C
Processor cores
2
Processor threads
2
Processor boost frequency
2.4 GHz
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Processor lithography
28 nm
Thermal Design Power (TDP)
6 W
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
1866 MHz
Memory form factor
SO-DIMM
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
32 GB
Storage media *
eMMC
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon R4
On-board graphics card base frequency
600 MHz
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera signal format
720p
Front camera HD type
HD
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Antenna type
2x2
WLAN controller model
Qualcomm QCA6174A
WLAN controller manufacturer
Qualcomm
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
4.2
Miracast
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Island-style keyboard
Yes
Spill-resistant keyboard
Yes
Full-size keyboard
Yes
Software
Operating system installed *
ChromeOS
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Business
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
2
Battery capacity *
47 Wh
Battery voltage
47.36 V
Battery weight
6.7 oz (190 g)
Power
AC adapter power
45 W
Security
Cable lock slot
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
13.3" (337 mm)
Depth
8.9" (226 mm)
Height
0.72" (18.3 mm)
Weight *
3.46 lbs (1.57 kg)
Other features
AC adapter included
Yes
Country Distributor
United States 1 distributor(s)
Disclaimer HP Chromebook 14A G5 AMD A4 A4-9120C 14" Touchscreen Full HD 8 GB DDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS Gray:
Disclaimer

[1] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed. [2] Sold separately or as an optional feature. [3] Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited. [4] Multiple-Input Multiple-Output (MIMO) is a wireless technology that uses multiple transmitters and receivers to enhance data transfer. MIMO requires a MU-MIMO router, sold separately. [5] Measured at the hinge. [6] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions. Any accidental damage requires an optional HP Accidental Damage Protection Care Pack. [7] IP 41 testing is pending. [8] Internet access required and sold separately. [9] Recharges the battery up to 90% within 90 minutes when the system is off or in standby mode, when used with the power adapter provided with the notebook, and no external devices are connected. After charging has reached 90% capacity, charging speed will return to normal. Charging time may vary +/-10% due to System tolerance. [10] HP Classroom Manager is sold separately. Control and device locking from the teacher’s desktop requires purchase of HP Classroom Manager. Some apps may require purchase.