Fujitsu logo

Fujitsu SCALEO 600 P4-2.53G Intel® Pentium® 4 0.25 GB 80 GB PC

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49440
Info modified on:
14 May 2020, 16:25:53
Guarantee:
1 year
Long product name Fujitsu SCALEO 600 P4-2.53G Intel® Pentium® 4 0.25 GB 80 GB PC:

SCALEO 600 P4-2.53G 80GB 256MB DVD-ROM CD-RW 128MB NL (P4)

Fujitsu SCALEO 600 P4-2.53G Intel® Pentium® 4 0.25 GB 80 GB PC:

Performance-packed on the inside, SCALEO 600 is also striking on the outside. Its smart black side panels are provided as standard, but if you prefer you can choose orange or blue panels instead. The SCALEO appealing is an asset to any living room. It proves that a machine for PC aficionados can have a stylish, classy appearance.

Short summary description Fujitsu SCALEO 600 P4-2.53G Intel® Pentium® 4 0.25 GB 80 GB PC:

Fujitsu SCALEO 600 P4-2.53G, 2.53 GHz, Intel® Pentium® 4, 0.25 GB, 80 GB

Long summary description Fujitsu SCALEO 600 P4-2.53G Intel® Pentium® 4 0.25 GB 80 GB PC:

Fujitsu SCALEO 600 P4-2.53G. Processor frequency: 2.53 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB. Total storage capacity: 80 GB. Product type: PC

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.