location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec PINV-200W power adapter/inverter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PINV-200W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PINV-200W
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:26:19
The date of the most recent change of the data-sheet in Icecat's system
Long product name i-tec PINV-200W power adapter/inverter :
The short editorial description of i-tec PINV-200W power adapter/inverter

Power Inverter, 200W, DC 12/24V - AC 230V@50Hz
More>>>
i-tec PINV-200W power adapter/inverter:
The official marketing text of i-tec PINV-200W power adapter/inverter as supplied by the manufacturer

Power Inverter 200W (Further inverter) generates from input DC voltage of a nominal value of 12V or 24 V AC and outputs a voltage of 230V AC with a frequency of 50Hz with output power to 200W. This input voltage is recognized by the inverter automatically, it is not necessary to set whether you connect to the socket 12V or 24V. It is suitable for power network appliances such as car, truck, caravan, on ships and where there is no public grid 230V/50Hz.

The inverter can be used to power such things as TV, VCR, camcorder, and laptop, chargers for mobile phones, fluorescent lamps and soldering irons.

Short summary description i-tec PINV-200W power adapter/inverter:
This short summary of the i-tec PINV-200W power adapter/inverter data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec PINV-200W, 200 W, 230 V, 85%, -10 - 40 °C, 5.51" (140 mm), 3.07" (78 mm)

Long summary description i-tec PINV-200W power adapter/inverter:
This is an auto-generated long summary of i-tec PINV-200W power adapter/inverter based on the first three specs of the first five spec groups.

i-tec PINV-200W. Output power: 200 W, Output voltage: 230 V, Efficiency: 85%. Width: 5.51" (140 mm), Depth: 3.07" (78 mm), Height: 2.28" (58 mm)

Features
Output power *
200 W
Output voltage *
230 V
Efficiency
85%
Operational conditions
Operating temperature (T-T)
-10 - 40 °C
Weight & dimensions
Width
5.51" (140 mm)
Depth
3.07" (78 mm)
Height
2.28" (58 mm)
Other features
Overload protection
Yes
Brand Image Article code product Stock Price from
i-tec ULPA70W power adapter/inverter 70 W Black i-tec ULPA70W power adapter/inverter 70 W Black
(show image)
ULPA70W ULPA70W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec ULPA90W power adapter/inverter 90 W Black i-tec ULPA90W power adapter/inverter 90 W Black
(show image)
ULPA90W ULPA90W 0.00
(excl. VAT)
0 (incl. VAT)