location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

i-tec ULPA70W power adapter/inverter 70 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
i-tec Check ‘i-tec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ULPA70W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ULPA70W
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘i-tec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by i-tec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2019 11:27:53
The date of the most recent change of the data-sheet in Icecat's system
Long product name i-tec ULPA70W power adapter/inverter 70 W Black :
The short editorial description of i-tec ULPA70W power adapter/inverter 70 W Black

Universal Laptop AC Adapter, 70W, LCD, 228g, Black
More>>>
i-tec ULPA70W power adapter/inverter 70 W Black:
The official marketing text of i-tec ULPA70W power adapter/inverter 70 W Black as supplied by the manufacturer

This universal power adapter with 70 W output is an ideal choice for the power supply of almost any notebook or other equipment requiring the voltage in 5 – 24 VDC range. The output voltage can be set to 12V / 15V / 16V with maximum power consumption of 5 A and 18,5V / 19V / 19,5V / 20V / 24V with maximum power consumption of 4.5 A using the pushbutton and display. This adapter features also additional USB port of A type (voltage: 5 V, maximum power consumption: 1 A) which can be easily used to power most of the equipment with USB power pack (e.g. MP3 players, Bluetooth hands-free, digital frames, some mobile phones, car navigation units, etc.).

List of connectors available for notebooks
- Typ A – OD: 6,00mm; ID: 1,00mm.
- Typ B – OD: 6,30mm; ID: 3,00mm.
- Typ C – OD: 5,50mm; ID: 2,50mm.
- Typ D – OD: 5,50mm; ID: 2,10mm.
- Typ E – OD: 5,50mm; ID: 1,70mm.
- Typ F – OD: 4,80mm; ID: 1,70mm.
- Typ G – OD: 4,00mm; ID: 1,70mm.
- Typ H – OD: 3,50mm; ID: 1,35mm.
- Typ HP – OD: 7,40mm; ID: 5,00mm.
- Typ Asus EEE – OD: 2,315mm; ID: 1,00mm.

List of connectors available for mobile phones
- 1x iPAD/iPhone.
- 1x Sony Ericsson.
- 1x LG.
- 1x Samsung.
- 1x MicroUSB (Nokia E52).
- 1x MiniUSB.
- 1x Nokia (older version).
- 1x Nokia diameter 2mm (e.g. Nokia 5230).

Short summary description i-tec ULPA70W power adapter/inverter 70 W Black:
This short summary of the i-tec ULPA70W power adapter/inverter 70 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

i-tec ULPA70W, 50/60 Hz, 70 W, 5 A, 85%, Apple iPAD/iPhone, Sony Ericsson, LG, Samsung, Nokia, Black

Long summary description i-tec ULPA70W power adapter/inverter 70 W Black:
This is an auto-generated long summary of i-tec ULPA70W power adapter/inverter 70 W Black based on the first three specs of the first five spec groups.

i-tec ULPA70W. Input frequency: 50/60 Hz, Output power: 70 W, Output current: 5 A. Product color: Black. Cable length: 70.9" (1.8 m), Width: 4.25" (108 mm), Depth: 2.01" (51 mm)

Features
Input frequency *
50/60 Hz
Output power *
70 W
Output current
5 A
Efficiency
85%
Compatibility
Apple iPAD/iPhone, Sony Ericsson, LG, Samsung, Nokia
Design
Product color *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Cable length
70.9" (1.8 m)
Width
4.25" (108 mm)
Depth
2.01" (51 mm)
Height
0.984" (25 mm)
Weight
8.04 oz (228 g)
Other features
Short circuit protection
Yes
Brand Image Article code product Stock Price from
i-tec PINV-200W power adapter/inverter i-tec PINV-200W power adapter/inverter
(show image)
PINV-200W PINV-200W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec PINV-140W power adapter/inverter i-tec PINV-140W power adapter/inverter
(show image)
PINV-140W PINV-140W 0.00
(excl. VAT)
0 (incl. VAT)
i-tec ULPA90W power adapter/inverter 90 W Black i-tec ULPA90W power adapter/inverter 90 W Black
(show image)
ULPA90W ULPA90W 0.00
(excl. VAT)
0 (incl. VAT)