location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-LP30 projector lamp 210 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-LP30
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2481B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999538167 show
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79594
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2019 13:50:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon LV-LP30 projector lamp 210 W :
The short editorial description of Canon LV-LP30 projector lamp 210 W

LV-LP30 - 210W
More>>>
Canon LV-LP30 projector lamp 210 W:
The official marketing text of Canon LV-LP30 projector lamp 210 W as supplied by the manufacturer

Canon replacement lamp module for LV-7365.

Short summary description Canon LV-LP30 projector lamp 210 W:
This short summary of the Canon LV-LP30 projector lamp 210 W data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-LP30, 210 W, Canon, LV-7365

Long summary description Canon LV-LP30 projector lamp 210 W:
This is an auto-generated long summary of Canon LV-LP30 projector lamp 210 W based on the first three specs of the first five spec groups.

Canon LV-LP30. Bulb power: 210 W, Brand compatibility: Canon, Compatibility: LV-7365

Features
Brand compatibility *
Canon
Features
Compatibility *
LV-7365
Bulb power *
210 W
Brand Image Article code product Stock Price from
GO Lamps

GO Lamps GL314 projector lamp 210 W NSH
(show image)
GL314 GL314 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)