location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV-7365 data projector 3000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7365
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2472B003 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70161
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:25:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LV-7365 data projector 3000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - LCD 3000 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 500:1
  • - Screen size compatibility: 25 - 300"
  • - Focus: Manual
  • - 5 W
  • - 295 W
Guarantee: 3 years
Long product name Canon LV-7365 data projector 3000 ANSI lumens LCD XGA (1024x768) :
The short editorial description of Canon LV-7365 data projector 3000 ANSI lumens LCD XGA (1024x768)

LV-7365, TFT Active Matrix, 1024 x 768 (XGA), 786432 pixels, NSH lamp, 3000 lumens
More>>>
Canon LV-7365 data projector 3000 ANSI lumens LCD XGA (1024x768):
The official marketing text of Canon LV-7365 data projector 3000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer

Perfect for boardrooms and meeting rooms, the ultra-compact LV-7365 produces images worthy of the big screen. This XGA resolution projector with DVI delivers pin-sharp clarity in bright spaces.
Features

-Native XGA resolution
-Bright 3000 lumens
-500:1 contrast ratio
-Near-silent 29dBA in Quiet Mode
-Wide 1.6x zoom lens
-Automatic Keystone Correction
-DVI port
-5W speaker
-Fast start-up and shutdown
-Compact and portable

Native XGA resolution
The LV-7365 projects at XGA resolution (1024 x 768 pixels) for refined reproduction of stills, text and moving images. High quality compression enables the projection of images up to UXGA resolution
(1600 x 1200).

Stunning brightness
With ultra-bright 3000 lumens projection, the LV-7365 delivers clear, highly visible images - even in daylight, or in large spaces filled with high levels of ambient light.

Sharp contrast
A contrast ratio of 500:1 ensures that every projection delivers deep blacks, clean whites and rich colours - faithfully reproducing the source image.

Quiet operation
In Quiet Mode, the LV-7365 is near-silent, operating at just 29dBA. Fan noise is reduced to a minimum, allowing for presentations that are free from distractions and background noise.

Superior optics
Flexible projector placement is possible thanks to a 1.6x zoom. The wide-angle lens projects a 100-inch image from just 2.8 metres, enabling impressive imaging even in small rooms. Canon’s lens technology includes twin aspherical elements and a unique coating that prevents glare and delivers exceptional image quality.

Automatic Keystone Correction
The LV-7365 automatically compensates for the distortion that occurs when the projector is tilted towards the screen. A tilt sensor detects the angle of the projector and compensates up to ±30 degrees.

Advanced igital imaging
The DVI (Digital Visual Interface) port of the LV-7365 provides exceptional imaging quality by enabling a direct digital connection to compatible computers, DVD players and other digital sources. Support for the HDCP standard allows playback of encrypted digital content.

Impressive on-board audio
Strong audio output is delivered via the integrated 5W speaker - ideal for getting the message across in meetings and bringing presentations to life.

Ready to go
With an 8 second start-up, the LV-7365 is ready to use almost instantly. A short 30 second cooling time means that the projector can be quickly packed away at the end of the presentation.

Portable and convenient
At just 3.3kg, the LV-7365 is light enough to be taken anywhere. All major connections are positioned on a single panel at the rear, and key projector functions can be controlled via the remote control.

Short summary description Canon LV-7365 data projector 3000 ANSI lumens LCD XGA (1024x768):
This short summary of the Canon LV-7365 data projector 3000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV-7365, 3000 ANSI lumens, LCD, XGA (1024x768), 500:1, 25 - 300", 43.3 - 330.7" (1.1 - 8.4 m)

Long summary description Canon LV-7365 data projector 3000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Canon LV-7365 data projector 3000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Canon LV-7365. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSH, Lamp power: 210 W. Focus: Manual, Focal length range: 17.7 - 28.3 mm. Noise level: 35 dB, Dot clock scanning frequency: 108 MHz. RMS rated power: 5 W

Projector
Screen size compatibility *
25 - 300"
Projection distance
43.3 - 330.7" (1.1 - 8.4 m)
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
210 W
Lens system
Focus *
Manual
Focal length range
17.7 - 28.3 mm
Video
HD-Ready
Yes
Ports & interfaces
S-Video inputs quantity
1
Headphone outputs
1
VGA (D-Sub) ports quantity *
2
Ports & interfaces
Composite video in *
1
DVI port *
Yes
Features
Dot clock scanning frequency
108 MHz
Noise level *
35 dB
Multimedia
RMS rated power
5 W
Number of built-in speakers
1
Power
Power consumption (typical) *
295 W
Power consumption (standby) *
9 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Weight *
7.28 lbs (3.3 kg)
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
12.2 x 10.4 x 4.29" (310 x 265 x 109 mm)
Resolution
786432
Lens system
F1.6 - F2.5
Connectivity technology
Wired
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:35:55
Uk has collected 2 expert reviews for Canon LV-7365 data projector 3000 ANSI lumens LCD XGA (1024x768) and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
ultimatepc-reviews.co.uk
Updated:
2011-09-25 21:35:55
PDF-file...
0%
best4reviews.com
Updated:
2011-09-25 21:35:55
Portable projection from multimedia projectors such as Canon’s LV7365 is no commonplace making the market rather congested. But the 7365 sports some kit normally only found on higher priced models and a...
Good Portability, Easy to use and set up, Good picture quality, Short throw for compact spaces.
Bad No HDMI connectivity.
Bottom line Compact, quite and bright, the LV7365 is an ideal presentation projector that can hold its head up high at home if you want to project images (directly from Canon cameras and camcorders) or movies. Well worth a look. Login or register to post comment...
67%
Brand Image Article code product Stock Price from
Canon XEED SX6 data projector 3500 ANSI lumens LCOS Canon XEED SX6 data projector 3500 ANSI lumens LCOS
(show image)
1231B003 XEED SX6 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)