location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN 2L-7DA3H HDMI cable 11.8" (0.3 m) HDMI Type A (Standard) Black, Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
High Speed HDMI Cable with Ethernet True 4K ( 4096X2160 @ 60Hz); 0,3 m HDMI Cable with Ethernet
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2L-7DA3H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719264646386 show
Category: HDMI Cables Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 02:54:08
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN 2L-7DA3H HDMI cable 11.8" (0.3 m) HDMI Type A (Standard) Black, Gold
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Optimum signal transmission up to True 4K (4096 x 2160 / 3840 x 2160 @ 60 Hz 4:4:4)
  • - HDMI Ethernet Channel functionality: additional dedicated data channel supports networking*
  • - HDMI (3D, Deep Color, 4K); HDCP 2.2 compliant
  • - Gold-plated connectors for reliable transmissions
  • - Available in 0.3 m
  • - Bend Radius 90° **
  • - Note:
  • - * Feature only available if linked devices are HDMI Ethernet Channel enabled
  • - ** Swings 100 times between angles of +/- 90 degrees, at a frequency of 13 times per minute
Long product name ATEN 2L-7DA3H HDMI cable 11.8" (0.3 m) HDMI Type A (Standard) Black, Gold :
The short editorial description of ATEN 2L-7DA3H HDMI cable 11.8" (0.3 m) HDMI Type A (Standard) Black, Gold

0.3 m High Speed True 4K HDMI Cable with Ethernet
More>>>
ATEN 2L-7DA3H HDMI cable 11.8" (0.3 m) HDMI Type A (Standard) Black, Gold:
The official marketing text of ATEN 2L-7DA3H HDMI cable 11.8" (0.3 m) HDMI Type A (Standard) Black, Gold as supplied by the manufacturer

ATEN High Speed HDMI Cable with Ethernet provides an uncompressed, all-digital interface for both audio and video signals, guaranteeing reliable digital signal transmission up to True 4K (4096 x 2160 / 3840 x 2160 @ 60 Hz 4:4:4). Our cables infuse high-quality tinned copper wire to resist interference for better- defined video and image quality.

Short summary description ATEN 2L-7DA3H HDMI cable 11.8" (0.3 m) HDMI Type A (Standard) Black, Gold:
This short summary of the ATEN 2L-7DA3H HDMI cable 11.8" (0.3 m) HDMI Type A (Standard) Black, Gold data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN 2L-7DA3H, 11.8" (0.3 m), HDMI Type A (Standard), HDMI Type A (Standard), 3D, Black, Gold

Long summary description ATEN 2L-7DA3H HDMI cable 11.8" (0.3 m) HDMI Type A (Standard) Black, Gold:
This is an auto-generated long summary of ATEN 2L-7DA3H HDMI cable 11.8" (0.3 m) HDMI Type A (Standard) Black, Gold based on the first three specs of the first five spec groups.

ATEN 2L-7DA3H. Cable length: 11.8" (0.3 m), Connector 1: HDMI Type A (Standard), Connector 1 gender: Male, Connector 2: HDMI Type A (Standard), Connector 2 gender: Male, Connector contacts plating: Gold, 3D, Product color: Black, Gold

Features
Cable length *
11.8" (0.3 m)
Connector 1 *
HDMI Type A (Standard)
Connector 2 *
HDMI Type A (Standard)
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Product color *
Black, Gold
3D
Yes
Supported graphics resolutions
1920 x 1080 (HD 1080), 3840 x 2160, 4096 x 2160
HDMI Ethernet channel
Yes
HDCP
Yes
HDCP version
2.2
Maximum refresh rate
60 Hz
AWG wire size
30
Connector contacts plating *
Gold
Cable material
Copper
Cable jacket material
Polyvinyl chloride (PVC)
Magnetically shielded
Yes
Cable shielding
Aluminum mylar foil
Features
Plug and Play
Yes
Quantity per pack *
1 pc(s)
Operational conditions
Operating temperature (T-T)
0 - 80 °C
Weight & dimensions
Cable diameter
0.236" (6 mm)
Weight
1.9 oz (54 g)
Package weight
1.9 oz (54 g)
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Logistics data
Master (outer) case net weight
23.8 lbs (10.8 kg)
Harmonized System (HS) code
84733080
Master (outer) case width
13" (330 mm)
Master (outer) case length
17.7" (450 mm)
Master (outer) case height
11" (280 mm)
Master (outer) case weight
25.1 lbs (11.4 kg)
Quantity per master (outer) case
200 pc(s)
Brand Image Article code product Stock Price from
ATEN VE875 HDMI cable 3937" (100 m) HDMI Type A (Standard) Black ATEN VE875 HDMI cable 3937" (100 m) HDMI Type A (Standard) Black
(show image)
VE875 VE875 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE874 HDMI cable 1968.5" (50 m) HDMI Type A (Standard) Black ATEN VE874 HDMI cable 1968.5" (50 m) HDMI Type A (Standard) Black
(show image)
VE874 VE874 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE873 HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black ATEN VE873 HDMI cable 1181.1" (30 m) HDMI Type A (Standard) Black
(show image)
VE873 VE873 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE872 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black ATEN VE872 HDMI cable 590.6" (15 m) HDMI Type A (Standard) Black
(show image)
VE872 VE872 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 4 distributor(s)
España 2 distributor(s)
Danmark 3 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)