location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VM0808HB video switch HDMI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VM0808HB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VM0808HB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792008795 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:14
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Aug 2021
Product end of life date
ATEN VM0808HB user manual (3.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick Start Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VM0808HB video switch HDMI
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Connects any of 8 HDMI sources to any of 8 HDMI displays
  • - Supports True 4K resolutions up to 4096 x 2160 @ 60Hz (4:4:4)
  • - Supports HDR10+
  • - Multiple Control Methods – system management via front-panel pushbuttons, IR remote, RS-232 control, and Web GUI/Telnet via Ethernet connections
  • - View and control via ATEN Video Matrix Control App in a swift and agile way
  • - EDID Expert™ – selects optimum EDID settings for smooth power-up, high-quality display and use of the best video resolution across different screens
  • - Signaling rates up to 6 Gbits for flawless true 4K output
  • - Supports Dolby True HD and DTS HD Master audio
  • - HDMI (3D, Deep Color, 4K) and HDCP 2.2 compatible
  • - Supports Consumer Electronics Control (CEC)
  • - Power-on Detection – switches to the next powered-on source when one source is powered off
  • - ESD protection for HDMI
  • - Supports ATEN’s LockPro™ HDMI cable lock for secure HDMI cable connections
  • - Firmware upgradeable
  • - Rack mountable (1U design)
Guarantee: 3 years
Long product name ATEN VM0808HB video switch HDMI :
The short editorial description of ATEN VM0808HB video switch HDMI

8 x 8 True 4K HDMI Matrix Switch
More>>>
ATEN VM0808HB video switch HDMI:
The official marketing text of ATEN VM0808HB video switch HDMI as supplied by the manufacturer

ATEN’s VM0808HB is a True 4K HDMI Matrix Switch series that offers an easy and affordable way to route any of 8 HDMI video sources to any of 8 HDMI displays. Featured with the superior video resolutions up to 4096 x 2160 @ 60Hz (4:4:4), the VM0808HB delivers robust signal routing and ultra-fast digital video switching, making it perfect for applications where routing of True 4K digital signals is required, such as event venues, digital classrooms, auditoriums, department stores, and more.

The intuitive GUI design of the VM0808HB allows users to flexibly configure any input to output connections, eliminating the need of frequent physical configuration changes. In addition to the built-in web GUI, the VM0808HB can be operated through front-panel pushbuttons, IR remote, RS-232 control, and Telnet via Ethernet connections, giving users the ultimate convenience while keeping the system available with performance video switching anytime.

Short summary description ATEN VM0808HB video switch HDMI:
This short summary of the ATEN VM0808HB video switch HDMI data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VM0808HB, HDMI, Metal, Black, 590.6" (15 m), 600 MHz, 4096 x 2160 pixels

Long summary description ATEN VM0808HB video switch HDMI:
This is an auto-generated long summary of ATEN VM0808HB video switch HDMI based on the first three specs of the first five spec groups.

ATEN VM0808HB. Video port type: HDMI. Material: Metal, Product color: Black, Maximum operating distance: 590.6" (15 m). AC adapter input voltage: 100-240 V, AC adapter frequency: 50-60 Hz, AC adapter input current: 1 A. Width: 17" (432.4 mm), Depth: 10.3" (262.3 mm), Height: 1.73" (44 mm). Cables included: AC

Ports & interfaces
Video port type *
HDMI
HDMI in
8
Number of HDMI outputs
8
RJ-45 input ports
1
RS-232 ports
1
Features
Material
Metal
Product color
Black
HDCP
Yes
Maximum operating distance
590.6" (15 m)
Bandwidth
600 MHz
Maximum resolution
4096 x 2160 pixels
3D
Yes
HD type
4K Ultra HD
Rack capacity
1U
Input impedance
100 Ω
Output impedance
100 Ω
Power
AC adapter input voltage
100-240 V
Power
AC adapter frequency
50-60 Hz
AC adapter input current
1 A
Weight & dimensions
Width
17" (432.4 mm)
Depth
10.3" (262.3 mm)
Height
1.73" (44 mm)
Weight
8.8 lbs (3.99 kg)
Packaging content
Handheld remote control
Yes
User guide
Yes
Cables included
AC
Mounting brackets included
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Logistics data
Harmonized System (HS) code
85176990
Brand Image Article code product Stock Price from
ATEN VS481C video switch HDMI ATEN VS481C video switch HDMI
(show image)
VS481C VS481C 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS0801HB video switch HDMI ATEN VS0801HB video switch HDMI
(show image)
VS0801HB VS0801HB 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS481B video switch HDMI ATEN VS481B video switch HDMI
(show image)
VS481B VS481B 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VS881 video switch ATEN VS881 video switch
(show image)
VS881 VS881 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United States 1 distributor(s)