location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson C13T582000 printer kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maintenance Tank T582000
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T582000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343858954 show
Category:
Components needed to build a printer.
Printer Kits Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 363782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2023 09:11:55
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson C13T582000 printer kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Inkjet
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson C13T582000 printer kit :
The short editorial description of Epson C13T582000 printer kit

Maintenance Tank T582000
More>>>
Short summary description Epson C13T582000 printer kit:
This short summary of the Epson C13T582000 printer kit data-sheet is auto-generated and uses the product title and the first six key specs.

Epson C13T582000, Inkjet, China, Epson, SureColor P800, SC-P800, 7.56" (192 mm), 2.76" (70 mm)

Long summary description Epson C13T582000 printer kit:
This is an auto-generated long summary of Epson C13T582000 printer kit based on the first three specs of the first five spec groups.

Epson C13T582000. Print technology: Inkjet, Country of origin: China, Brand compatibility: Epson. Width: 7.56" (192 mm), Depth: 2.76" (70 mm), Height: 5.59" (142 mm). Quantity per pack: 1 pc(s), Package weight: 0.00945 oz (0.268 g), Package width: 2.05" (52 mm). Quantity per pallet: 480 pc(s), Master (outer) case width: 15.6" (395 mm), Master (outer) case length: 22.2" (565 mm)

Features
Print technology
Inkjet
Country of origin
China
Brand compatibility
Epson
Compatibility
SureColor P800, SC-P800
Weight & dimensions
Width
7.56" (192 mm)
Depth
2.76" (70 mm)
Height
5.59" (142 mm)
Weight
7.62 oz (216 g)
Packaging data
Quantity per pack
1 pc(s)
Package weight
0.00945 oz (0.268 g)
Package width
2.05" (52 mm)
Packaging data
Package depth
10.9" (277 mm)
Package height
3.54" (90 mm)
Logistics data
Quantity per pallet
480 pc(s)
Master (outer) case width
15.6" (395 mm)
Master (outer) case length
22.2" (565 mm)
Master (outer) case height
11.4" (290 mm)
Master (outer) case weight
0.413 oz (11.7 g)
Harmonized System (HS) code
84439990
Quantity per pallet (UK)
720 pc(s)
Quantity per pallet layer
120 pc(s)
Quantity per master (outer) case
40 pc(s)
Country Distributor
Nederland 6 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
United States 1 distributor(s)
Worldwide 1 distributor(s)
México 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Danmark 2 distributor(s)
Portugal 1 distributor(s)