location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 450-AGOQ power adapter/inverter Indoor 90 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
450-AGOQ
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-4GKXY show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184041871 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 279795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Dec 2023 10:45:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points DELL 450-AGOQ power adapter/inverter Indoor 90 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Power supply type: Indoor
  • - Output power: 90 W
  • - Purpose: Laptop AC-to-DC
  • - Brand compatibility: DELL
  • - 1 pc(s)
  • - Black
Long product name DELL 450-AGOQ power adapter/inverter Indoor 90 W Black :
The short editorial description of DELL 450-AGOQ power adapter/inverter Indoor 90 W Black

90W, Type - C
More>>>
DELL 450-AGOQ power adapter/inverter Indoor 90 W Black:
The official marketing text of DELL 450-AGOQ power adapter/inverter Indoor 90 W Black as supplied by the manufacturer

Stop lugging your AC adapter back and forth between home and office. Get a second AC adapter for your notebook and keep one in the office and one for home or travel. The 90-Watt AC Adapter from Dell™ is

Features & Benefits
- Offers 90-Watt enough to power and charge your laptop
- Comes bundled with 3 ft power cord
- Incorporates a rubber strap for easy cable management and a LED light ring on the DC connector

Compatibility
- Genuine Dell-branded parts undergo rigorous testing by qualified engineers to ensure compatibility and reliability in your Dell system.
- Our sustaining qualification process allows for testing and certification of the newest technology on your Dell system.

Quality
- Dell uses only OEM grade quality components.

Warranty
- Our Limited One Year Warranty guarantees that if our Genuine Dell-branded parts should fail, we will replace them.
- Genuine Dell-branded parts mean that you will not need to worry about voiding your system’s hardware warranty.
- Non-Dell parts are not covered and may void your system warranty.

Technical Support
Our experienced technical support staff is available to answer any questions regarding your genuine Dell-branded parts upgrade.
Parts purchased from other sources will not be supported by Dell.

Overview
Stop lugging your AC adapter back and forth between home and office. Get a second AC adapter for your notebook and keep one in the office and one for home or travel.

The 90-Watt AC Adapter from Dell™ is specially designed to meet the power needs of your Dell™ laptop. Packed with of 90-Watt power, this adapter enables you to simultaneously operate your system and charge its battery from electrical power outlets. It comes bundled with 3 ft power cord.

Short summary description DELL 450-AGOQ power adapter/inverter Indoor 90 W Black:
This short summary of the DELL 450-AGOQ power adapter/inverter Indoor 90 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 450-AGOQ, Laptop, Indoor, 90 W, AC-to-DC, DELL, Black

Long summary description DELL 450-AGOQ power adapter/inverter Indoor 90 W Black:
This is an auto-generated long summary of DELL 450-AGOQ power adapter/inverter Indoor 90 W Black based on the first three specs of the first five spec groups.

DELL 450-AGOQ. Purpose: Laptop, Power supply type: Indoor, Output power: 90 W. Product color: Black. Cable length: 39.4" (1 m). Quantity per pack: 1 pc(s), Cables included: AC

Features
Purpose *
Laptop
Power supply type *
Indoor
Power current type
AC-to-DC
Output power *
90 W
Brand compatibility
DELL
Design
Product color *
Black
Design
LED indicators
Yes
Weight & dimensions
Cable length
39.4" (1 m)
Packaging data
Cables included
AC
Quantity per pack *
1 pc(s)
Logistics data
Harmonized System (HS) code
85044095
Country Distributor
France 1 distributor(s)
Magyarország 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Suomi 2 distributor(s)
Disclaimer DELL 450-AGOQ power adapter/inverter Indoor 90 W Black:
Disclaimer

Actual configuration might differ from illustration