location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA ECOSYS M6235cidn Laser A4 1200 x 1200 DPI 35 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ECOSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M6235cidn
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
870B61102V03NL0
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983933985 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119474
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2024 16:47:17
The date of the most recent change of the data-sheet in Icecat's system
KYOCERA 870B61102V03NL0 user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points KYOCERA ECOSYS M6235cidn Laser A4 1200 x 1200 DPI 35 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Up to 35 pages per minute in A4 in colour and b/w
  • - Long-life components provide unprecedented efficiency and reliability
  • - Compact design with full functionality
  • - Double-sided print, copy, scan and fax (M66535cidn only) functionality as standard
  • - 7-inch full-colour touch panel with home screen provides ease of use
  • - Low power consumption saves energy
  • - HyPAS™ solution platform enables powerful customisations
  • - Quick smooth scanning with the Single Pass Duplex scanning feeder
  • - Searcheable PDF and Scan to MS Office with optional Scan Extension Kit
Guarantee: 1-year warranty as standard.** KYOCERA guarantees the drum and developer for 3 years or 200,000 pages (whichever occurs sooner), provided each device is used and cleaned in accordance with the service instructions.
Long product name KYOCERA ECOSYS M6235cidn Laser A4 1200 x 1200 DPI 35 ppm :
The short editorial description of KYOCERA ECOSYS M6235cidn Laser A4 1200 x 1200 DPI 35 ppm

3-in-1 Multi Function System, A4, 35 ppm, Laser, USB 2.0 and Gigabit network interface, USB Host, 100 sheet multi purpose tray + 250 sheet standard paper tray paper capacity, a maximum of 1850 sheets
More>>>
KYOCERA ECOSYS M6235cidn Laser A4 1200 x 1200 DPI 35 ppm:
The official marketing text of KYOCERA ECOSYS M6235cidn Laser A4 1200 x 1200 DPI 35 ppm as supplied by the manufacturer

This new A4 colour MFP is designed specifically for medium and large-sized work groups, offering both reliability and fastest output speeds in both colour and b/w and now complying with the newest environmental standards. The convenient touch panel provides simple, direct access to the multifunctionals’ numerous functions. What’s more, dedicated program keys and KYOCERA’s open solution platform HyPAS can help further optimize your document workflow

Short summary description KYOCERA ECOSYS M6235cidn Laser A4 1200 x 1200 DPI 35 ppm:
This short summary of the KYOCERA ECOSYS M6235cidn Laser A4 1200 x 1200 DPI 35 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA ECOSYS M6235cidn, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M6235cidn Laser A4 1200 x 1200 DPI 35 ppm:
This is an auto-generated long summary of KYOCERA ECOSYS M6235cidn Laser A4 1200 x 1200 DPI 35 ppm based on the first three specs of the first five spec groups.

KYOCERA ECOSYS M6235cidn. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 35 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Printing
Resolution color
1200 x 1200 DPI
Print technology *
Laser
Printing *
Color printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (color, normal quality, A4/US Letter)
35 ppm
Duplex print speed (black, normal quality, A4/US Letter)
17 ppm
Duplex print speed (color, normal quality, A4/US Letter)
17 ppm
Warm-up time
25 s
Time to first page (black, normal)
6 s
Time to first page (color, normal)
7.5 s
Secure printing
Yes
Copying
Copying *
Color copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (color, normal, US Letter)
17 cpm
Duplex copy speed (black, US Letter)
17 ppm
Time to first copy (black, normal)
8.5 s
Time to first copy (color, normal)
10 s
Maximum number of copies
999 copies
Copier resize
25 - 400%
ID-card copy function
Yes
Scanning
Scanning *
Color scanning
Optical scanning resolution *
600 x 600 DPI
Scan to
E-mail, FTP, SMB, USB
Scan speed (color)
46 ppm
Scan speed (black)
62 ppm
Duplex scan speed (color)
32 ppm
Duplex scan speed (black)
46 ppm
Image formats supported
JPEG, TIFF
Document formats supported
PDF, XPS
Grayscale levels
256
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Features
Printing colors *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 5c, PCL 6, PCL XL, PostScript 3, XPS
Replacement cartridges
TK-5280K, TK-5280C, TK-5280M, TK-5280Y
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper input type
Cassette, Paper tray
Maximum input capacity
1850 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Plain paper
Paper handling
Multi-purpose tray media types
Legal, Letter, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Folio, Legal, Letter
Custom media width
2.76 - 8.5" (70 - 216 mm)
Custom media length
5.83 - 14" (148 - 356 mm)
Paper tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Optional connectivity
Wireless LAN
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Google Cloud Print, Kyocera Mobile Print, Mopria Print Service
Performance
Maximum internal memory
3000 MB
Internal storage capacity
128 GB
Card reader integrated
Yes
Internal memory *
1000 MB
Built-in processor
Yes
Processor family
ARM Cortex-A9
Processor frequency
1200 MHz
Processor cores
2
Coprocessor
Yes
Coprocessor frequency
100 GHz
Sound pressure level (printing)
52 dB
Sound pressure level (copying)
52 dB
Sound power level (standby)
30 dB
Design
Product color *
Black, White
Market positioning *
Business
Built-in display *
Yes
Display diagonal
7"
Touchscreen
Yes
Control type
Touch
Color display
Yes
Power
Power consumption (printing)
532 W
Power consumption (copying)
547 W
Power consumption (ready)
84 W
Power consumption (sleep)
0.6 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Certificates
Certification
TÜV/GS, CE
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
18.9" (480 mm)
Depth
22.7" (577 mm)
Height
24.4" (619.5 mm)
Weight
80.5 lbs (36.5 kg)
Brand Image Article code product Stock Price from
KYOCERA ECOSYS M6635cidn Laser A4 9600 x 600 DPI 35 ppm KYOCERA ECOSYS M6635cidn Laser A4 9600 x 600 DPI 35 ppm
(show image)
1102V13NL0 M6635cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6630cidn Laser A4 1200 x 1200 DPI 30 ppm KYOCERA ECOSYS M6630cidn Laser A4 1200 x 1200 DPI 30 ppm
(show image)
1102TZ3NL0 M6630cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6235cidn Laser A4 9600 x 600 DPI 35 ppm KYOCERA ECOSYS M6235cidn Laser A4 9600 x 600 DPI 35 ppm
(show image)
1102V03NL1 M6235cidn 0.00
(excl. VAT)
0 (incl. VAT)
KYOCERA ECOSYS M6230cidn Laser A4 1200 x 1200 DPI 30 ppm KYOCERA ECOSYS M6230cidn Laser A4 1200 x 1200 DPI 30 ppm
(show image)
1102TY3NL1 M6230cidn 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)