KYOCERA logo

KYOCERA ECOSYS M6630cidn Laser A4 1200 x 1200 DPI 30 ppm

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203075
Info modified on:
14 Jun 2024, 01:06:09
Short summary description KYOCERA ECOSYS M6630cidn Laser A4 1200 x 1200 DPI 30 ppm:

KYOCERA ECOSYS M6630cidn, Laser, Color printing, 1200 x 1200 DPI, A4, Direct printing, Black, White

Long summary description KYOCERA ECOSYS M6630cidn Laser A4 1200 x 1200 DPI 30 ppm:

KYOCERA ECOSYS M6630cidn. Print technology: Laser, Printing: Color printing, Maximum resolution: 1200 x 1200 DPI, Print speed (color, normal quality, A4/US Letter): 30 ppm. Copying: Color copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Color scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4. Direct printing. Product color: Black, White

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.