location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Accessibility Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Accessibility Kit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2TD64A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192018327986 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 307618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jul 2024 00:08:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Accessibility Kit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Keyboard
  • - Device interface: USB
  • - Gray, White
Guarantee: 90 Day HP or Dealer Exchange; Warranty and support options vary by product, country and local legal requirements.
Long product name HP Accessibility Kit :
The short editorial description of HP Accessibility Kit

Accessibility Kit
More>>>
HP Accessibility Kit:
The official marketing text of HP Accessibility Kit as supplied by the manufacturer

HP Accessibility Kit can improve the accessible print experience for people with disabilities.

Short summary description HP Accessibility Kit:
This short summary of the HP Accessibility Kit data-sheet is auto-generated and uses the product title and the first six key specs.

HP Accessibility Kit, Keyboard, USB, Gray, White, Business, Enterprise, 1 pc(s), 26.9" (683 mm)

Long summary description HP Accessibility Kit:
This is an auto-generated long summary of HP Accessibility Kit based on the first three specs of the first five spec groups.

HP Accessibility Kit. Product type: Keyboard, Device interface: USB, Product color: Gray, White. Quantity per pack: 1 pc(s), Package width: 26.9" (683 mm), Package depth: 9.06" (230 mm). Quantity per pallet: 100 pc(s), Pallet weight: 8.25 oz (233.8 g), Quantity per master (outer) case: 5 pc(s)

Features
Product type *
Keyboard
Device interface *
USB
Product color
Gray, White
HP segment
Business, Enterprise
Packaging data
Quantity per pack
1 pc(s)
Package width
26.9" (683 mm)
Package depth
9.06" (230 mm)
Package height
3.74" (95 mm)
Package weight
4.59 lbs (2.08 kg)
Technical details
Pallet weight (imperial)
515.4 lbs
Technical details
Number of layers per pallet
4 pc(s)
Pallet dimensions (W x D x H) (imperial)
48 x 40 x 61.14"
Pallet dimensions (W x D x H)
48 x 40 x 61.1" (1219 x 1016 x 1553 mm)
Number of cartons per pallet layer
5 pc(s)
Logistics data
Quantity per pallet
100 pc(s)
Pallet weight
8.25 oz (233.8 g)
Quantity per master (outer) case
5 pc(s)
Country Distributor
Nederland 4 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Worldwide 1 distributor(s)
Czech Republic 1 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)