HP logo

HP Color LaserJet Enterprise M856x, Print, Two-sided printing

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1789
Info modified on:
22 May 2024, 07:55:21
Short summary description HP Color LaserJet Enterprise M856x, Print, Two-sided printing:

HP Color LaserJet Enterprise M856x, Print, Two-sided printing, Laser, Color, 1200 x 1200 DPI, A3, 56 ppm, Duplex printing

Long summary description HP Color LaserJet Enterprise M856x, Print, Two-sided printing:

HP Color LaserJet Enterprise M856x, Print, Two-sided printing. Print technology: Laser, Color. Number of print cartridges: 4, Maximum duty cycle: 250000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 56 ppm, Duplex printing. Display: CGD. Wi-Fi

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.