location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerEdge T330 server 600 GB Tower (5U) Intel® Xeon® E3 v6 E3-1240V6 3.7 GHz 8 GB DDR4-SDRAM 495 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerEdge
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T330
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PET3302a
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5901165766679 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135116
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
DELL PET3302a user manual (10.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerEdge T330 server 600 GB Tower (5U) Intel® Xeon® E3 v6 E3-1240V6 3.7 GHz 8 GB DDR4-SDRAM 495 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® E3 v6 E3-1240V6 3.7 GHz
  • - 8 GB 2400 MHz DDR4-SDRAM 1 x 8
  • - 600 GB DVD±RW
  • - Tower (5U) 495 W
Guarantee: 3 Years Basic Next Business Day
Long product name DELL PowerEdge T330 server 600 GB Tower (5U) Intel® Xeon® E3 v6 E3-1240V6 3.7 GHz 8 GB DDR4-SDRAM 495 W :
The short editorial description of DELL PowerEdge T330 server 600 GB Tower (5U) Intel® Xeon® E3 v6 E3-1240V6 3.7 GHz 8 GB DDR4-SDRAM 495 W

Intel Xeon E3-1240 v6 (8M Cache, 3.7GHz), Chassis 8x 3.5" HotPlug, 8GB DDR4 2133MHz, 600GB HDD, DVD±RW, DualPort Gigabit Ethernet, PERC H330, iDRAC8 Exp
More>>>
DELL PowerEdge T330 server 600 GB Tower (5U) Intel® Xeon® E3 v6 E3-1240V6 3.7 GHz 8 GB DDR4-SDRAM 495 W:
The official marketing text of DELL PowerEdge T330 server 600 GB Tower (5U) Intel® Xeon® E3 v6 E3-1240V6 3.7 GHz 8 GB DDR4-SDRAM 495 W as supplied by the manufacturer

Accelerate application performance
Accelerate application performance while providing room for future growth with the latest Intel® Xeon® processor E3-1200 v5 product family, DDR4 memory and PCIe Gen3 I/O.
Drive greater memory performance with 4 x DIMM slots and DDR4 memory, which transfer data 33% faster than previous-generation DDR3.2
Boost data throughput with 4 x PCIe Gen 3.0 slots driving 2x data throughput compared to Generation 2.0.
Drive 2x IOPS performance with the PowerEdge PERC9 RAID Controller, compared to previous-generation PowerEdge T320 equipped with PERC8.

Discover greater versatility
Grow data storage at your own pace with up to 8 x internal 3.5" hot-plug hard drives.
Expand memory capacity as you grow, with support for up to 64GB total memory footprint.
Easily and flexibly attach peripheral devices with eight external USB ports.

Reliable, worry-free operation
Deploy rapidly and turn the server over for productive work sooner with Dell OpenManage systems management solutions.
Easily monitor system health and behavior with the simple, intuitive Dell OpenManage Essentials console.
Save IT administrator time by automating firmware updates — up to 92% reduction in firmware update time using Repository Manager auto-updates compared to manual updates.

Dell ProSupport
Choose Dell’s premium support service, ProSupport, for 24/7 direct telephone and online access to advanced-level technicians based in your region. Whether you have one office or hundreds around the world, protect your investments with this simple yet flexible approach.

Short summary description DELL PowerEdge T330 server 600 GB Tower (5U) Intel® Xeon® E3 v6 E3-1240V6 3.7 GHz 8 GB DDR4-SDRAM 495 W:
This short summary of the DELL PowerEdge T330 server 600 GB Tower (5U) Intel® Xeon® E3 v6 E3-1240V6 3.7 GHz 8 GB DDR4-SDRAM 495 W data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerEdge T330, 3.7 GHz, E3-1240V6, 8 GB, DDR4-SDRAM, 600 GB, Tower (5U)

Long summary description DELL PowerEdge T330 server 600 GB Tower (5U) Intel® Xeon® E3 v6 E3-1240V6 3.7 GHz 8 GB DDR4-SDRAM 495 W:
This is an auto-generated long summary of DELL PowerEdge T330 server 600 GB Tower (5U) Intel® Xeon® E3 v6 E3-1240V6 3.7 GHz 8 GB DDR4-SDRAM 495 W based on the first three specs of the first five spec groups.

DELL PowerEdge T330. Processor family: Intel® Xeon® E3 v6, Processor frequency: 3.7 GHz, Processor model: E3-1240V6. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 600 GB, HDD size: 2.5", HDD interface: Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD±RW. Power supply: 495 W. Chassis type: Tower (5U)

Disclaimer DELL PowerEdge T330 server 600 GB Tower (5U) Intel® Xeon® E3 v6 E3-1240V6 3.7 GHz 8 GB DDR4-SDRAM 495 W:
Disclaimer

Actual configuration might differ from illustration